EN
  • EN
  • DE

NT5DS64M8ES-5TI

Part No NT5DS64M8ES-5TI
Manufacturer NANYA
Catalog DDR
Description DDR-400 64Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944157-NT5DS64M8ES-5TI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5DS64M8ES-5TI CAD Model

Description

The NT5DS64M8ES-5TI is a 64M x 8 bit Double Data Rate (DDR) SDRAM manufactured by NANYA. It's designed for applications requiring high memory bandwidth and fast data transfer rates. The "-5TI" likely indicates a specific speed grade and temperature range, possibly an industrial temperature range. This SDRAM component offers reliable data storage and retrieval, making it suitable for various applications.

Applications

  • Networking Equipment: Used in routers, switches, and other network devices for packet buffering and data storage.
  • Industrial Control Systems: Integrated into industrial automation equipment for data logging and control functions, particularly in environments with temperature variations.
  • Embedded Systems: Utilized in embedded applications requiring high memory bandwidth and reliable operation, such as automotive systems and industrial PCs.
  • Telecommunications Equipment: Used in communication devices for signal processing and data management.
  • Set-Top Boxes: Provides memory for processing and displaying multimedia content.

Features

  • 64M x 8 bit Organization: Offers a memory capacity of 64 Megabits, organized in an 8-bit wide configuration.
  • DDR Technology: Doubles the data transfer rate compared to single data rate SDRAM.
  • Synchronous Operation: Operates synchronously with the system clock, ensuring precise timing and data transfer.
  • Fast Access Time: Provides quick data access, enhancing system performance.
  • Low Power Consumption: Designed to minimize power usage, making it suitable for power-sensitive applications.
  • JEDEC Standard Compliance: Adheres to industry standards for compatibility and reliability.
  • Industrial Temperature Range (-TI): Operates reliably in a wider range of ambient temperatures compared to standard SDRAM.

Benefits

  • Increased System Performance: Enables faster data processing and application execution.
  • Efficient Data Handling: Allows for rapid storage and retrieval of data in networking and industrial applications.
  • Reduced Power Consumption: Contributes to longer battery life in portable devices and lower energy costs in stationary systems.
  • Reliable Operation: Ensures stable performance and data integrity in demanding environments, even with temperature fluctuations.
  • Enhanced Multimedia Performance: Supports smooth playback of audio and video content.

Additional Details

The NT5DS64M8ES-5TI operates at a standard voltage of 2.5V. It is available in various package options, including TSOP (Thin Small Outline Package). The "-5" likely indicates a speed grade. Its timing characteristics and refresh requirements comply with JEDEC specifications, ensuring compatibility with a wide range of memory controllers.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess