EN
  • EN
  • DE

NT5CC256M8JQ-EKA

Part No NT5CC256M8JQ-EKA
Manufacturer NANYA
Catalog DDR
Description DDR3-1866 256Mx8 (2Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941375-NT5CC256M8JQ-EKA
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M8JQ-EKA CAD Model

Description

The NT5CC256M8JQ-EKA is a 256Mb DDR3 SDRAM component manufactured by NANYA. It's designed for applications requiring high-speed data transfer and efficient memory usage. This chip is a critical component in various electronic devices, providing the necessary memory capacity for smooth operation.

Applications

  • Desktop and laptop computers
  • Networking equipment
  • Consumer electronics (e.g., smart TVs, set-top boxes)
  • Industrial control systems
  • Embedded systems

Features

  • Capacity: 256Mb
  • DDR3 SDRAM Technology
  • High-speed data transfer rates
  • Low power consumption
  • JEDEC standard compliance
  • 8-bit data bus width

Benefits

  • Increased system performance due to fast memory access
  • Reduced power consumption leading to longer battery life in portable devices
  • Improved reliability and stability in demanding applications
  • Cost-effective memory solution
  • Easy integration into existing systems

Additional Details

The NT5CC256M8JQ-EKA operates at a specific voltage (typically 1.5V for DDR3) and supports various timing parameters as defined by JEDEC standards. It is available in a standard FBGA package, ensuring compatibility with a wide range of PCB designs. The chip is designed to meet the rigorous demands of modern computing and embedded systems.

This DDR3 SDRAM module offers a balance of performance and power efficiency, making it suitable for a variety of applications where reliable and fast memory is essential. Its adherence to JEDEC standards ensures compatibility and ease of integration, reducing development time and costs. The high-speed data transfer capability of the NT5CC256M8JQ-EKA allows systems to handle large amounts of data quickly and efficiently, improving overall system responsiveness. Its low power consumption is particularly beneficial in portable devices, extending battery life and reducing heat generation.

You May Also Be Interested in

Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,898 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess