EN
  • EN
  • DE

NT5CC256M16DP-DIT

Part No NT5CC256M16DP-DIT
Manufacturer NANYA
Catalog DDR
Description DDR3-1600 256Mx16 (4Gb) 1.35V QIG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940909-NT5CC256M16DP-DIT
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CC256M16DP-DIT CAD Model

Description

The NT5CC256M16DP-DIT is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) module manufactured by Nanya Technology. It's designed for use in a variety of applications requiring high-speed and reliable memory, including desktop computers, laptops, embedded systems, and industrial computing platforms. The module offers a balance of capacity, speed, and energy efficiency, making it suitable for various computing needs.

Applications:

  • Desktop PCs
  • Laptop Computers
  • Embedded Systems
  • Industrial Computing
  • Networking Devices

Features:

  • Capacity: 256MB (256M x 16 configuration)
  • DDR3 Technology: Utilizes DDR3 architecture, providing faster data transfer rates compared to previous generations.
  • Data Transfer Rate: Supports data transfer rates up to 1600 MT/s.
  • Operating Voltage: Operates at a low voltage of 1.5V for reduced power consumption.
  • Interface: Standard DDR3 interface ensures compatibility with a wide range of motherboards and systems.
  • Package: FBGA (Fine-pitch Ball Grid Array) package for improved thermal performance and efficient space utilization.
  • RoHS Compliance: Complies with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Enhanced System Performance: High bandwidth and fast data transfer rates improve overall system responsiveness and application performance.
  • Reduced Power Consumption: Low operating voltage contributes to energy savings and extends battery life in portable devices.
  • Increased Reliability: Designed and manufactured to meet high reliability standards, ensuring stable and consistent operation.
  • Broad Compatibility: Standard DDR3 interface allows for easy integration into a variety of computing systems.
  • Improved Thermal Management: FBGA package provides efficient heat dissipation, preventing overheating and ensuring long-term stability.

The NT5CC256M16DP-DIT DDR3 SDRAM module is a reliable and efficient memory solution suitable for a diverse range of applications. Its DDR3 architecture delivers high bandwidth and low latency, while its low operating voltage contributes to energy savings. The FBGA package ensures excellent thermal performance and space efficiency. This memory module is a great choice for systems where performance, power efficiency, and reliability are critical considerations.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $72.9564
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2432 $52.4864
5+ $21.5329 $107.6645
8+ $20.8600 $166.8800
10+ $20.1871 $201.8710
13+ $19.5142 $253.6846
18+ $17.4955 $314.9190
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess