EN
  • EN
  • DE

NT5CB256M16CP-FL

Part No NT5CB256M16CP-FL
Manufacturer NANYA
Catalog DDR
Description DDR3-2133 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940883-NT5CB256M16CP-FL
Series *
Ultra Librarian 3D Model Ultra Librarian NT5CB256M16CP-FL CAD Model

Description

The NT5CB256M16CP-FL is a DDR3L SDRAM (Synchronous Dynamic Random-Access Memory) module produced by NANYA. This memory component is designed for applications that require a balance of high performance and low power consumption. Its DDR3L architecture means it operates at a lower voltage (1.35V) than standard DDR3, leading to greater energy efficiency.

Applications

  • Laptops and Notebooks: Functions as main memory in portable computers.
  • Embedded Systems: Employed in embedded applications with memory requirements.
  • Networking Devices: Integrated into routers, switches, and other network infrastructure.
  • Industrial PCs: Used in industrial computing platforms.
  • Thin Clients: Provides memory for thin client solutions.

Features

  • Capacity: 4Gb (256M x 16)
  • DDR3L Technology: Operates at 1.35V for reduced power consumption.
  • High Bandwidth: Enables fast data transfer rates.
  • 16-bit Data Bus: Allows for efficient data transfer.
  • JEDEC Standard Compliance: Adheres to industry standards for DDR3L SDRAM.
  • Lead-Free and Halogen-Free: Designed with environmental considerations.
  • FBGA Package: Utilizes a fine-pitch ball grid array package for compact size and improved signal integrity.

Benefits

  • Enhanced System Performance: Fast data transfer rates contribute to improved application responsiveness and overall system speed.
  • Lower Power Consumption: DDR3L technology reduces energy usage, extending battery life in portable devices.
  • Increased Memory Capacity: Provides sufficient memory for demanding applications and multitasking.
  • Improved Reliability: Designed for stable and reliable operation.
  • Compact Form Factor: FBGA package allows for integration into space-constrained devices.

Additional Details

The NT5CB256M16CP-FL memory module offers a reliable and efficient memory solution for various applications. It's essential to consult the manufacturer's datasheet for detailed specifications, including timing parameters and operating conditions, to ensure optimal performance and compatibility. The 'CP' likely denotes specific speed or timing characteristics, and 'FL' may indicate a particular binning, temperature range, or manufacturing location. Its low power and high bandwidth make it a suitable choice for applications where performance and energy efficiency are both important.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,272 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess