The NT5CB128M16HP-EK is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) module produced by NANYA. It's engineered to deliver high-speed data access with efficient power consumption, making it suitable for a broad range of applications including personal computers, embedded systems, and networking devices.
Applications
- Desktop PCs
- Laptop Computers
- Embedded Computing Systems
- Networking Routers and Switches
- Graphics Cards
Features
- Density: 2Gb (128M x 16)
- Interface: DDR3
- Operating Voltage: 1.5V
- Data Transfer Rate: Up to 1866 MT/s
- 8 Internal Banks
- On-Die Termination (ODT)
- Lead-Free and RoHS Compliant
Benefits
- High Bandwidth: Ensures rapid data transfer, improving system performance.
- Low Power Consumption: Reduces energy costs and extends battery life in portable devices.
- Improved Signal Integrity: ODT minimizes signal reflections and noise.
- Reliable Operation: Designed to meet JEDEC standards for robust performance.
- Wide Compatibility: Works with various platforms supporting DDR3 memory.
Additional Details
The NT5CB128M16HP-EK DDR3 SDRAM module is designed to meet the increasing demands of modern computing applications. It features an 8-bank architecture, allowing for concurrent operations to maximize data throughput. The on-die termination (ODT) feature enhances signal integrity, which is crucial for maintaining stable performance at high data rates. This memory module complies with JEDEC standards, ensuring compatibility and reliability. It's packaged in a FBGA (Fine-Pitch Ball Grid Array) package, facilitating efficient surface mounting and minimizing board space. The use of lead-free materials and RoHS compliance demonstrates Nanya's commitment to environmental responsibility.