EN
  • EN
  • DE

NT2GT64U8HD0BN-3C

Part No NT2GT64U8HD0BN-3C
Manufacturer NANYA
Catalog Memory - Modules
Description DDR2-667 256Mx64 SODIMM 2Rx8 (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950653-NT2GT64U8HD0BN-3C
Series *
Ultra Librarian 3D Model Ultra Librarian NT2GT64U8HD0BN-3C CAD Model

Description

The NT2GT64U8HD0BN-3C is a 2GB DDR2 800MHz CL6 240-Pin DIMM memory module manufactured by NANYA. It is designed to enhance the performance and responsiveness of desktop computers.

Applications

  • Desktop PCs
  • Workstations
  • Gaming Rigs

Features

  • 2GB Capacity
  • DDR2 800MHz (PC2-6400)
  • 240-Pin DIMM
  • CL6 Latency
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Improved System Speed
  • Enhanced Multitasking Capabilities
  • Smoother Application Performance
  • Increased Gaming Performance

Additional Details

This NANYA memory module adheres to JEDEC standards, ensuring compatibility and reliability across a wide range of desktop platforms. The 2GB capacity allows for running multiple applications simultaneously without significant performance degradation. With a clock speed of 800MHz (PC2-6400), this module offers improved data transfer rates compared to slower DDR2 modules. The CL6 latency represents the delay between the memory controller requesting data and the data being available; a lower number generally indicates better performance. As a non-ECC module, it does not include error correction capabilities, making it suitable for standard desktop environments. The module operates at a standard DDR2 voltage of 1.8V. Being unbuffered it ensures a direct connection between the memory controller and the memory chips.

You May Also Be Interested in

Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess