EN
  • EN
  • DE

NT2GC64B8HC0NF-CG

Part No NT2GC64B8HC0NF-CG
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1333 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948568-NT2GC64B8HC0NF-CG
Series *
Ultra Librarian 3D Model Ultra Librarian NT2GC64B8HC0NF-CG CAD Model

Description

The NANYA NT2GC64B8HC0NF-CG is a 2GB DDR3-1333 desktop memory module (DIMM). Designed for use in desktop PCs, this module provides a reliable and cost-effective solution for upgrading system memory and improving overall performance. As a standard unbuffered DIMM (UDIMM), it ensures broad compatibility across various systems.

Applications

  • Desktop PCs
  • Entry-Level Workstations
  • Home and Office Computing
  • General Computing Tasks

Features

  • Capacity: 2GB
  • Memory Type: DDR3 SDRAM
  • Form Factor: DIMM (Dual Inline Memory Module)
  • Speed: 1333MHz (PC3-10600)
  • Error Correction: Non-ECC
  • Voltage: 1.5V
  • Pin Count: 240-Pin
  • CAS Latency: Typically CL9
  • Organization: Single or double-sided (depending on the specific module revision)

Benefits

  • Improved System Performance: Enhances data access speeds and overall system responsiveness.
  • Enhanced Multitasking: Facilitates smoother multitasking, allowing users to run multiple applications simultaneously without significant slowdowns.
  • Cost-Effective Upgrade: Provides an affordable method to boost the performance of older desktop systems.
  • Broad Compatibility: Designed for compatibility with a wide range of desktop PCs supporting DDR3 DIMM memory.
  • Simple Installation: Easy to install in most desktop systems, making it an accessible upgrade for users of all skill levels.

Additional Details

The NT2GC64B8HC0NF-CG module adheres to the 240-pin DIMM form factor, the standard for desktop PCs. It is a non-ECC unbuffered DIMM (UDIMM), suitable for general computing applications. NANYA is a recognized manufacturer of memory products. This module is designed and tested to ensure it meets the necessary standards of reliability and compatibility, providing a stable and dependable memory solution for desktop systems.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess