EN
  • EN
  • DE

NT1GC72B89A0NF-BE

Part No NT1GC72B89A0NF-BE
Manufacturer NANYA
Catalog Memory - Modules
Description DDR3-1066 128Mx72 ECC UDIMM 1Rx8 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949946-NT1GC72B89A0NF-BE
Series *
Ultra Librarian 3D Model Ultra Librarian NT1GC72B89A0NF-BE CAD Model

Description

The NT1GC72B89A0NF-BE is a 1GB DDR3 ECC Registered memory module from NANYA, commonly used in servers and workstations. It offers error correction and improved stability compared to non-ECC memory.

Applications

  • Servers
  • Workstations
  • Industrial PCs
  • Networking Devices

Features

  • 1GB Capacity
  • DDR3 Technology
  • ECC Registered (Error-Correcting Code)
  • 240-Pin DIMM
  • Operating Speed: 1333MHz (PC3-10600)
  • CAS Latency: CL9

Benefits

  • Enhanced data integrity due to ECC, which detects and corrects single-bit errors, minimizing data corruption.
  • Increased system stability, particularly under heavy workloads, due to the registered design, which reduces the load on the memory controller.
  • Improved system uptime in critical server environments.
  • Compatibility with systems designed for DDR3 ECC Registered memory.
  • Reliable performance for memory-intensive applications.

Additional Details

This module operates at 1.5V. The ECC (Error Correcting Code) feature is crucial for server environments, ensuring data accuracy. The registered design includes a register between the DRAM modules and the system's memory controller. This register buffers the address and control signals, reducing the electrical load on the memory controller and improving signal integrity, especially when multiple memory modules are installed.

The NT1GC72B89A0NF-BE's specifications also include a CAS latency of 9 (CL9). CAS latency measures the delay between the time the memory controller requests data and the time the data is available. The 240-pin DIMM form factor is standard for DDR3 memory in desktop and server systems.

You May Also Be Interested in

Lexar
FORESEE EMMC
Lowest to $33.4285
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess