EN
  • EN
  • DE

DE054DXX8NCYFCG2

Part No DE054DXX8NCYFCG2
Manufacturer NANYA
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941035-DE054DXX8NCYFCG2
Series *
Ultra Librarian 3D Model Ultra Librarian DE054DXX8NCYFCG2 CAD Model

Description

The DE054DXX8NCYFCG2 is a DDR (Double Data Rate) memory module produced by NANYA, a leading manufacturer of memory solutions. As a DDR memory module, it's designed for high-speed data transfer, enhancing overall system performance in various applications.

Applications:

  • High-Performance Computing
  • Gaming PCs
  • Workstations
  • Servers
  • Embedded Systems requiring high memory bandwidth

Features:

  • DDR (Double Data Rate) Technology: Transfers data on both rising and falling edges of the clock signal, doubling the effective data transfer rate.
  • High Bandwidth: Provides significantly higher bandwidth compared to previous generations of memory.
  • Low Voltage Operation: Designed for efficient power consumption, reducing heat generation and improving energy efficiency.
  • Error Correction (Potentially): Some DDR modules include error-correcting code (ECC) for improved data integrity. This requires accessing the specific product documentation.
  • JEDEC Compliance: Adheres to industry standards ensuring compatibility across various platforms.

Benefits:

  • Enhanced System Performance: The high bandwidth of DDR memory allows for faster data access and processing, leading to improved application performance and overall system responsiveness.
  • Increased Memory Capacity: Allows for larger amounts of data to be stored and accessed quickly, enabling smoother multitasking and handling of demanding applications.
  • Improved Energy Efficiency: Low voltage operation reduces power consumption, contributing to longer battery life in portable devices and lower operating costs in servers.
  • Data Integrity (If ECC): ECC functionality helps to prevent data corruption and ensures reliable system operation, especially important in mission-critical applications.
  • Wide Compatibility: JEDEC compliance ensures compatibility with a wide range of motherboards and systems, simplifying system integration and upgrades.

Additional Details:

To determine the specific DDR generation (DDR3, DDR4, DDR5), capacity, speed (MHz), timings (CAS latency), and voltage, the product datasheet or detailed specifications are required. These parameters are crucial for ensuring compatibility with the target system. DDR modules come in various form factors (DIMM, SODIMM) and densities. Proper installation according to the motherboard manual is vital to ensuring system stability.

The operating temperature range is a critical factor for reliability. Always consult the datasheet to guarantee the memory module operates within specified temperature limits. A heatsink might be necessary in some high-performance application scenarios.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
CXMT
8Gbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $66.2707
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess