EN
  • EN
  • DE

662271OEM Nanya

Part No 662271OEM Nanya
Manufacturer NANYA
Catalog Memory - Modules
Description DDR-333 128Mx72 ECC Reg
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951566-662271OEM Nanya
Series *
Ultra Librarian 3D Model Ultra Librarian 662271OEM Nanya CAD Model

Description

The 662271OEM Nanya is a memory module manufactured by Nanya Technology Corporation. This is likely an OEM (Original Equipment Manufacturer) part, suggesting it was produced for a specific system or device manufacturer. Without additional information, it's challenging to determine the exact specifications, but we can infer some details based on general knowledge of Nanya's products and common memory module characteristics.

Applications

  • OEM Computer Systems: Designed for integration into computer systems manufactured by specific OEMs.
  • Server Applications: Could be used in server environments depending on its specifications.
  • Industrial Computing: May be suitable for industrial PCs and embedded systems.
  • Specific Motherboard Models: Compatible with particular motherboard models designed to support this type of memory.

Features

  • Nanya Manufacturing: Produced by Nanya Technology, a reputable memory manufacturer.
  • OEM Specification: Built to meet the specific requirements of an OEM customer.
  • Variable Capacity: The memory capacity is unknown but would be a standard size like 1GB, 2GB, 4GB, etc., depending on the time of manufacture.
  • DDR Technology: Likely uses DDR, DDR2, DDR3, or DDR4 technology depending on its age and intended application.

Benefits

  • System Compatibility: Optimized for use in the specific systems for which it was designed.
  • Reliable Performance: Ensures stable and consistent performance within compatible systems.
  • OEM Quality: Meets the quality standards required by the original equipment manufacturer.

Additional Details

Due to the lack of specific information, identifying the exact specifications (such as memory type, speed, and capacity) is difficult. If you need to determine the precise details of this module, it's recommended to contact the OEM or Nanya directly, if possible. Otherwise, inspect the module itself for identifying labels or markings. The OEM designation indicates that it might have customized features or requirements. It's critical to ensure compatibility before using this module in any system. The voltage requirement (typically 1.5V, 1.35V, or 1.2V depending on the DDR generation) must also be matched to the motherboard's specifications.

You May Also Be Interested in

Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess