The AXK744135 is a connector manufactured by NAIS, now Panasonic. It's a board-to-board or FPC (Flexible Printed Circuit) connector designed for high-density and reliable electrical connections in electronic devices.
Applications
- Mobile phones
- Laptop computers
- Digital cameras
- Tablets
- Navigation systems
- Other compact electronic devices
Features
- Fine pitch: Enables high-density mounting and miniaturization of devices.
- Surface mount technology (SMT): Allows for automated assembly and reduces manufacturing costs.
- High reliability: Ensures a stable and secure connection, minimizing signal loss and interruptions.
- Compact design: Saves valuable board space in small electronic devices.
- Durable construction: Provides long-lasting performance and resistance to environmental factors.
Benefits
- Reduced device size and weight due to the fine pitch and compact design.
- Improved manufacturing efficiency with SMT compatibility.
- Enhanced signal integrity and reliable performance in demanding applications.
- Increased product lifespan and reduced maintenance costs due to durable construction.
- Simplified assembly process, saving time and resources.
Technical Specifications
The AXK744135 typically features a very fine pitch, often around 0.4mm or 0.5mm. The number of pins can vary but commonly ranges from 30 to 60 or more. It is designed for surface mount soldering and is often supplied on tape and reel for automated assembly. The materials used are typically high-temperature plastics suitable for reflow soldering processes, and the contacts are often gold-plated to ensure reliable electrical contact and corrosion resistance. Voltage and current ratings will vary depending on the specific configuration but are generally suitable for low-voltage, low-current signal applications.
This connector is crucial for connecting various internal components within electronic devices, such as connecting display panels, camera modules, and other peripherals to the main board. Its small size and reliable connection make it ideal for demanding applications where space is limited.