EN
  • EN
  • DE

AQW210EH

Part No AQW210EH
Manufacturer Nais(Matsushita Electric Works)
Catalog Solid State Relays
Description GU (General Use)-E Type 2-Channel (Form A) Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nais(Matsushita Electric Works)
Win Source Part Number 1147080-AQW210EH
Manufacturer Homepage 0
Family Name AQW210EH
Introduction Date May 01, 2006
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Security, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian AQW210EH CAD Model

Description

The AQW210EH is a PhotoMOS solid-state relay (SSR) manufactured by Panasonic (formerly Nais/Matsushita Electric Works). This SSR is designed for a wide range of applications where reliable, high-speed, and low-noise switching is required. It provides electrical isolation between the control and load circuits, making it suitable for use in industrial control systems, measurement equipment, and telecommunications applications.

Applications:

  • Industrial Control Systems: Used for switching various loads, such as motors, solenoids, and heaters, in industrial automation.
  • Measurement Equipment: Enables precise and reliable switching in test and measurement instruments.
  • Telecommunications: Found in telecommunications equipment for signal routing and switching.
  • Security Systems: Used for switching alarm circuits and other security-related functions.
  • Medical Equipment: Suitable for use in medical devices where high reliability and safety are paramount.

Features:

  • PhotoMOS Technology: Utilizes a MOSFET output driven by a light-emitting diode (LED) for isolation.
  • Low On-Resistance: Provides low on-resistance for efficient power transfer.
  • High Isolation Voltage: Offers high isolation voltage between input and output.
  • Low Off-State Leakage Current: Minimizes leakage current when the relay is in the off state.
  • Surface Mount Package: Available in a surface mount package for automated assembly.

Benefits:

  • High Reliability: Offers a long operational life and high reliability compared to electromechanical relays.
  • Fast Switching Speed: Provides fast switching speeds for high-frequency applications.
  • Low Noise: Generates minimal electrical noise during switching.
  • Electrical Isolation: Provides excellent electrical isolation between control and load circuits.
  • Compact Size: The small package size allows for high-density PCB layouts.

Additional Details:

The AQW210EH features a normally open (1 Form A) contact configuration and is designed for DC or AC loads. The input side typically requires a low DC voltage and current to activate the LED, which in turn activates the MOSFET output. The low on-resistance minimizes power dissipation and voltage drop across the relay, improving efficiency. This SSR is suitable for applications where electromagnetic interference (EMI) is a concern, as it generates very little noise during operation. The datasheet for the AQW210EH provides detailed specifications such as load voltage, load current, isolation voltage, and operating temperature range. Careful consideration of these parameters is crucial for ensuring proper application and performance. Panasonic PhotoMOS relays are widely recognized for their quality and reliability, making them a preferred choice in various industrial and commercial applications. Always refer to the official datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 180-528V
Need more? Email Us
Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 500MA 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Panasonic
RELAY SSR 50MA 1.5V DC-IN 1.3A 1
Need more? Email Us
Omron
RELAY
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9792 $51.4592
62+ $1.6239 $100.6818
96+ $1.5732 $151.0272
132+ $1.5224 $200.9568
170+ $1.4717 $250.1890
228+ $1.3195 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,583 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess