EN
  • EN
  • DE

AGN200A4HZ-M01

Part No AGN200A4HZ-M01
Manufacturer Nais(Matsushita Electric Works)
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1190737-AGN200A4HZ-M01
Categories Custom Parts
Manufacturer Nais(Matsushita Electric Works)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AGN200A4HZ-M01 CAD Model

Description

The AGN200A4HZ-M01 is a compact and highly sensitive signal relay manufactured by Nais (Matsushita Electric Works, now Panasonic). This relay is designed for various low-signal switching applications where space is limited and reliable performance is critical. It is known for its small size, low power consumption, and excellent insulation properties.

Applications:

  • Telecommunications Equipment: Used in telecommunications equipment for signal routing and switching in various communication systems.
  • Measurement and Instrumentation: Employed in measurement and instrumentation devices for accurate and reliable signal control.
  • Security Systems: Utilized in security systems for switching and controlling alarm signals and other security-related functions.
  • Medical Equipment: Used in medical devices for signal switching in diagnostic and monitoring systems.
  • Industrial Control Systems: Integrated into industrial control systems for controlling low-power signals and circuits.

Features:

  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • High Sensitivity: Requires low coil power for activation, making it energy-efficient.
  • High Insulation Resistance: Provides excellent insulation between the coil and contacts, ensuring safe and reliable operation.
  • Low Contact Resistance: Minimizes signal loss and ensures efficient signal transfer.
  • Long Life: Designed for long-term reliability and durability.

Benefits:

  • Space Savings: Compact size enables integration into small and densely packed electronic devices.
  • Energy Efficiency: Low coil power consumption reduces energy costs and minimizes heat generation.
  • Enhanced Safety: High insulation resistance ensures safe operation and prevents electrical hazards.
  • Improved Signal Integrity: Low contact resistance minimizes signal loss and ensures accurate signal transfer.
  • Reliable Performance: Long life and robust design provide consistent and reliable performance over time.

Additional Details:

The AGN200A4HZ-M01 typically features a coil voltage of 4.5V or 5V and a contact rating suitable for low-signal switching. It is often available in a surface-mount package for automated assembly. Detailed specifications, including coil resistance, operate and release times, and contact ratings, can be found in the Panasonic datasheet. It is designed to meet various industry standards for safety and reliability.

You May Also Be Interested in

Hittite
Connector Power Heavy Duty BULKHEAD MOUNTING MTL SCRW LOCKING, Han HPR Series
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
MISCO
Need more? Email Us
Sumitomo Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Amd
Contact for details
Need more? Email Us
E2V
EPROM OTP 256K-bit 32K x 8 250ns 32-Pin LCC
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess