EN
  • EN
  • DE

82473C

Part No 82473C
Manufacturer Murata Power Solutions Inc.
Catalog Fixed Inductors
Description FIXED IND 47UH 250MA 1.69OHM SMD / 47 µH Unshielded Wirewound Inductor 250 mA 1.69Ohm Max 1210 (3225 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Manufacturer Murata Power Solutions Inc.
Packaging Reel - TR
Type Wirewound
Inductance 47 µH
Tolerance ±10%
Current Rating (Amps) 250 mA
Shielding Unshielded
DC Resistance (DCR) 1.69Ohm Max
Q @ Freq 40 @ 1MHz
Frequency - Self Resonant 17MHz
Temperature Range - Operating -40°C ~ 85°C
Inductance Frequency - Test 10 kHz
Mounting Surface Mount
Case / Package 1210 (3225 Metric)
Supplier Device Package 1210
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.091" (2.30mm)
Base Product Number 82
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 811-2477-6,811-2477-2,811-2477-1
Standard Package 2,500
Win Source Part Number 1327373-82473C
Ultra Librarian 3D Model Ultra Librarian 82473C CAD Model

Description

The 82473C is a fixed inductor manufactured by Murata Power Solutions Inc. Fixed inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. They are fundamental components used in a wide range of electronic circuits for filtering, energy storage, and impedance matching.

Applications:

  • DC-DC converters
  • Power supplies
  • EMI/RFI filtering
  • RF circuits
  • Signal processing circuits
  • LED lighting

Features:

  • Fixed Inductance Value: Offers a specific, non-adjustable inductance value.
  • Compact Size: Designed for space-constrained applications.
  • High Current Handling Capability: Suitable for applications requiring high current.
  • Low DC Resistance (DCR): Minimizes power loss and improves efficiency.
  • Shielded Construction (Potentially): Some variants may feature shielded construction to reduce electromagnetic interference (EMI).

Benefits:

  • Effective Filtering: Filters out unwanted noise and ripple in power supplies and other circuits.
  • Energy Storage: Stores energy in DC-DC converters to efficiently regulate voltage and current.
  • Impedance Matching: Matches impedance in RF circuits for optimal signal transfer.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.

Additional Details:

The 82473C's specific inductance value, tolerance, current rating, and DC resistance are critical parameters that need to be considered during circuit design. Murata Power Solutions provides detailed datasheets specifying these parameters, as well as dimensions, material composition, and operating temperature range. Shielded inductors minimize EMI, making them suitable for sensitive applications. Selection should be based on the specific requirements of the application and a review of the datasheet specifications. Additional parameters to consider may include the self-resonant frequency (SRF) and the Q factor, which can impact performance in high-frequency applications.

You May Also Be Interested in

TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess