EN
  • EN
  • DE

BWR-5/250-D12-C

Part No BWR-5/250-D12-C
Manufacturer Murata Power Solutions Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC/DC +/-5V +/-250MA DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Murata Power Solutions Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Type Isolated Module
Number of Outputs 2
Minimum Input Voltage 9V
Maximum Input Voltage 36V
Nominal Output Voltage 1 5V
Nominal Output Voltage 2 -5V
Current - Output (Max) 250mA, 250mA
Power (Watts) 3W
Isolation Voltage 1kV (1000V)
Applications ITE (Commercial)
Temperature Range - Operating -25°C to 75°C
Efficiency 77%
Mounting Through Hole
Dimension 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm)
Win Source Part Number 201666-BWR-5/250-D12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BWR-5/250-D12-C CAD Model

Description

BWR-5/250-D12-C AC-DC Converter Module

The BWR-5/250-D12-C is a compact AC-DC converter module offering efficient power conversion for a variety of electronic projects. Its reliable performance ensures consistent power output under varying input conditions.

  • Features & Benefits:
    • High power density.
    • Universal input range.
    • Robust protection mechanisms.
    • Easy installation and maintenance.
  • Applications & Projects:
    • Embedded systems.
    • Networking hardware.
    • Home automation devices.
    • Portable electronic equipment.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess