EN
  • EN
  • DE

78601/1JC

Part No 78601/1JC
Manufacturer Murata Power Solutions Inc.
Catalog Pulse Transformers
Description TRANSFORMER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Murata Power Solutions Inc.
Series *
Packaging Tube
Dimension 0.354" L x 0.375" W (9.00mm x 9.52mm)
Height - Seated (Maximum) 0.250" (6.35mm)
Win Source Part Number 766178-78601/1JC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 78601/1JC CAD Model

Description

The 78601/1JC is a pulse transformer manufactured by Murata Power Solutions Inc. This transformer is designed for use in various isolated power and signal applications. Murata Power Solutions is known for its high-quality power conversion products, and the 78601/1JC is a reliable component for isolating and transforming pulse signals.

Applications:

  • Isolated Power Supplies: Used for providing isolation in DC-DC converters and other power supplies.
  • Gate Drivers: Employed in gate driver circuits for MOSFETs and IGBTs.
  • Data Communication: Utilized in isolated data interfaces such as Ethernet and CAN bus.
  • Medical Equipment: Integrated into medical devices requiring electrical isolation for safety.
  • Industrial Automation: Found in industrial control systems for signal and power isolation.

Features:

  • High Isolation Voltage: Provides a high level of electrical isolation between primary and secondary windings.
  • Compact Size: Small footprint allows for easy integration into space-constrained designs.
  • Wide Operating Temperature Range: Functions reliably over a broad temperature range.
  • Low Leakage Inductance: Minimizes signal distortion and ensures efficient power transfer.
  • RoHS Compliant: Complies with RoHS environmental standards.

Benefits:

  • Enhanced Safety: High isolation voltage improves safety by preventing electrical shock.
  • Improved Performance: Low leakage inductance ensures efficient signal and power transfer.
  • Versatile Applications: Suitable for a wide range of isolated power and signal applications.
  • Reliable Operation: Robust design ensures reliable performance in various environments.
  • Compliance: RoHS compliance ensures environmental responsibility.

Technical Specifications: The 78601/1JC typically features an isolation voltage of several kilovolts. The inductance and turns ratio vary depending on the specific configuration. The operating frequency range is typically in the kHz to MHz range. Consult the Murata Power Solutions datasheet for detailed specifications, including inductance, turns ratio, and isolation voltage ratings.

You May Also Be Interested in

TDK Corporation
TRANSFORMERS FOR BMS
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0441 $51.7497
41+ $2.4978 $102.4098
62+ $2.4197 $150.0214
86+ $2.3416 $201.3776
111+ $2.2636 $251.2596
148+ $2.0294 $300.3512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess