EN
  • EN
  • DE

XM5800PD-A01

Part No XM5800PD-A01
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409870-XM5800PD-A01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM5800PD-A01 CAD Model

Description

The XM5800PD-A01 is a MEMS gyroscope manufactured by Murata Electronics North America. It is designed to provide accurate and reliable angular rate sensing for a wide range of applications.

Applications:

  • Platform stabilization: Maintaining a stable orientation for cameras, antennas, and other sensitive equipment.
  • Guidance systems: Providing critical orientation data for missiles, rockets, and other guided projectiles.
  • Motion capture systems: Tracking the movement of actors and objects in film and video game production.
  • Robotic surgery: Enhancing the precision and control of surgical instruments.
  • Downhole drilling: Measuring the orientation of drilling tools in oil and gas exploration.

Features:

  • Excellent linearity: Provides accurate measurements across the entire dynamic range.
  • Low latency: Delivers rapid response to changes in angular velocity.
  • High bandwidth: Captures high-frequency motion events.
  • Robust to shock and vibration: Operates reliably in harsh environments.
  • Small size and weight: Enables integration into compact systems.

Benefits:

  • More stable and accurate platforms: Improving the performance of sensitive equipment.
  • More precise guidance systems: Enhancing the accuracy and reliability of guided projectiles.
  • More realistic motion capture: Improving the quality and realism of film and video game production.
  • Enhanced precision in robotic surgery: Reducing the risk of complications and improving patient outcomes.
  • More accurate downhole drilling: Improving the efficiency and success of oil and gas exploration.

Additional Details:

The XM5800PD-A01 operates typically between 3.0V and 3.6V. Its operating temperature range is typically between -40°C and +85°C. Specific details on sensitivity, bias drift, and noise levels are available within the Murata datasheet. The gyroscope's data is communicated via a digital interface, such as SPI or I2C. The device is designed to withstand high levels of shock and vibration, ensuring reliable operation in demanding environments. Proper mounting techniques and electrical connections are vital for optimizing performance and minimizing noise. Consult Murata's application notes for best practices in implementation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess