EN
  • EN
  • DE

XM2458SF-AL0908

Part No XM2458SF-AL0908
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 409858-XM2458SF-AL0908
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XM2458SF-AL0908 CAD Model

Description

The Murata Electronics North America XM2458SF-AL0908 is a compact dual-band antenna designed for 2.4 GHz and 5 GHz Wi-Fi and Bluetooth applications. It features a small form factor, making it ideal for integration into space-constrained devices. This antenna is engineered for surface mount technology (SMT), ensuring easy and efficient assembly in high-volume production.

Applications

  • Wireless Routers and Access Points: Enhances Wi-Fi connectivity and performance in home and office environments.
  • IoT Devices: Provides reliable wireless communication for smart home devices, sensors, and wearables.
  • Bluetooth Devices: Improves signal strength and range for Bluetooth speakers, headphones, and other audio devices.
  • Mobile Devices: Enhances Wi-Fi and Bluetooth capabilities in smartphones, tablets, and laptops.
  • Gaming Consoles: Ensures stable and low-latency wireless connectivity for gaming peripherals and online gaming.

Features

  • Dual-Band Operation: Supports both 2.4 GHz and 5 GHz frequency bands.
  • Compact Size: Small footprint allows for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Simplifies manufacturing and reduces assembly costs.
  • High Efficiency: Maximizes signal strength while minimizing power consumption.
  • RoHS Compliant: Environmentally friendly and compliant with hazardous substance regulations.

Benefits

  • Improved Wireless Range and Performance: Provides reliable connectivity over extended distances.
  • Reduced Product Size: Small footprint enables more compact and aesthetically pleasing product designs.
  • Lower Manufacturing Costs: SMT compatibility reduces assembly time and labor expenses.
  • Extended Battery Life: High efficiency minimizes power drain for longer operational times.
  • Enhanced Product Reliability: Robust design ensures consistent performance in various environments.

The XM2458SF-AL0908 antenna is designed for seamless integration into modern wireless devices. Its compact size and dual-band capabilities make it an ideal choice for a wide range of applications where reliable and efficient wireless communication is essential. The use of surface mount technology simplifies the assembly process, ensuring high-volume production capabilities. The antenna's robust design and adherence to industry standards guarantee long-term reliability, whether used in consumer electronics, industrial equipment, or IoT devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess