EN
  • EN
  • DE

SAYZW836MAF0F00R00

Part No SAYZW836MAF0F00R00
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188466-SAYZW836MAF0F00R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYZW836MAF0F00R00 CAD Model

Description

The SAYZW836MAF0F00R00 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are crucial components in various RF systems, offering precise frequency selection and signal conditioning capabilities.

Applications

  • Mobile Communication Devices (Smartphones, Feature Phones)
  • Wireless LAN (Wi-Fi) Equipment
  • Bluetooth Devices
  • GPS Receivers
  • Remote Control Systems
  • Cordless Phones

Features

  • High Selectivity: Provides sharp cutoff characteristics for effective signal isolation.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Compact Size: Suitable for miniaturized electronic devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly.
  • Stable Performance: Offers consistent operation across a wide temperature range.
  • RoHS Compliant: Meets environmental regulations.

Benefits

  • Improved Signal Quality: Reduces unwanted noise and interference.
  • Enhanced Communication Range: Optimizes signal transmission and reception.
  • Extended Battery Life: Minimizes power consumption due to low insertion loss.
  • Reduced Device Size: Enables smaller and more portable devices.
  • Increased System Reliability: Ensures consistent and dependable performance.

Additional Details

The SAYZW836MAF0F00R00 SAW filter utilizes the piezoelectric effect to convert electrical signals into mechanical waves and vice versa. The filter's frequency response is determined by the design of the interdigital transducers (IDTs) patterned on the piezoelectric substrate. The specific center frequency, bandwidth, and insertion loss characteristics are tailored to specific applications. Refer to the manufacturer's datasheet for detailed specifications, including frequency characteristics, impedance matching requirements, and environmental ratings. This filter likely operates in the intermediate frequency (IF) stage of a receiver or transmitter to improve overall system performance.

You May Also Be Interested in

Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us
Murata Electronics North America
2.442GHz 2.9dB SMD SAW Filters RoHS
Lowest to $0.3493
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess