EN
  • EN
  • DE

SAYRJ1G95HA0F0AR05

Part No SAYRJ1G95HA0F0AR05
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
Win Source Part Number 756429-SAYRJ1G95HA0F0AR05
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAYRJ1G95HA0F0AR05 CAD Model

Description

The SAYRJ1G95HA0F0AR05 is a surface mount SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. This filter is designed for use in wireless communication systems to provide precise frequency selectivity, allowing specific signals to pass through while attenuating unwanted signals and noise. It is commonly used in applications where a clean and reliable signal is required, such as in mobile communication devices and wireless infrastructure.

Applications:

  • Wireless Communication Devices: Used in mobile phones, tablets, and other wireless devices to filter signals in the RF front-end.
  • Wireless Infrastructure: Implemented in base stations and repeaters to improve signal quality and reduce interference.
  • IoT Devices: Integrated into IoT devices that require wireless connectivity, such as sensors and trackers.
  • Automotive Wireless Systems: Used in automotive applications for keyless entry systems, tire pressure monitoring systems (TPMS), and other wireless communication features.
  • Remote Control Systems: Employed in remote controls for televisions, garage door openers, and other electronic devices.

Features:

  • SAW (Surface Acoustic Wave) Technology: Utilizes SAW technology to provide high-performance filtering with sharp cutoff characteristics.
  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Surface Mount Technology (SMT): Facilitates easy and automated assembly processes.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring strong signal strength.
  • High Attenuation: Effectively suppresses unwanted signals and noise.

Benefits:

  • Improved Signal Quality: Provides clear and reliable signals by filtering out unwanted noise and interference.
  • Enhanced System Performance: Improves the overall performance of wireless communication systems.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Increased Reliability: Ensures stable and consistent performance in various operating conditions.
  • Simplified Design: Easy to integrate into existing circuit designs due to its compact size and SMT compatibility.

Additional Details:

The SAYRJ1G95HA0F0AR05 operates at a center frequency of 1.95 GHz and has a bandwidth designed to match common wireless communication standards. The filter offers low insertion loss, typically around 2.0 dB, and high attenuation of adjacent frequencies, ensuring minimal interference. It is designed for a 50-ohm impedance system and is RoHS compliant, meeting environmental standards. The component is suitable for operation in a wide temperature range, typically from -40°C to +85°C. The surface mount package allows for automated assembly and reduces the overall size of the application circuit. The compact dimensions of the filter (approximately 3.0mm x 3.0mm x 1.1mm) make it an ideal choice for portable and space-constrained devices.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess