The SAYRF1G95GC0F0AR05 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. This filter is designed for use in RF (Radio Frequency) applications, specifically for filtering signals around the 1.95 GHz frequency range.
Applications
- Cellular communication systems (e.g., mobile phones, base stations)
- Wireless networking devices (e.g., Wi-Fi routers, access points)
- GPS (Global Positioning System) receivers
- Satellite communication systems
- RF front-end modules for various wireless applications
Features
- High selectivity: Provides sharp filtering characteristics, effectively rejecting unwanted signals outside the passband.
- Low insertion loss: Minimizes signal attenuation within the desired frequency range, ensuring efficient signal transmission.
- Compact size: Enables integration into space-constrained electronic devices.
- Surface Mount Device (SMD): Facilitates automated assembly processes, reducing manufacturing costs.
- Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.
- High power handling capability: Can withstand relatively high RF power levels without degradation.
Benefits
- Improved signal quality: Filters out unwanted noise and interference, enhancing the signal-to-noise ratio (SNR).
- Enhanced system performance: Enables more reliable and efficient wireless communication.
- Reduced interference: Prevents unwanted signals from disrupting the intended signal transmission.
- Smaller and lighter devices: The compact size of the filter contributes to the miniaturization of electronic products.
- Lower manufacturing costs: SMD packaging facilitates automated assembly, reducing labor costs.
- Increased reliability: Stable performance over temperature ensures consistent operation in various environmental conditions.
Additional Details
The SAYRF1G95GC0F0AR05 typically employs a piezoelectric substrate material, such as lithium tantalate (LiTaO3) or lithium niobate (LiNbO3), to achieve its high-performance characteristics. The filter's specific parameters, including center frequency, bandwidth, insertion loss, and rejection levels, are carefully designed to meet the requirements of the target application. Detailed technical specifications, including impedance matching, ripple, and temperature coefficients, can be found in the product datasheet provided by Murata. This part is designed to be reflow solderable.