EN
  • EN
  • DE

SAYFH710MCA0F0AR1S

Part No SAYFH710MCA0F0AR1S
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967713-SAYFH710MCA0F0AR1S
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAYFH710MCA0F0AR1S CAD Model

Description

The SAYFH710MCA0F0AR1S is a SAW filter manufactured by Murata Electronics North America. SAW (Surface Acoustic Wave) filters are critical components in RF systems, selectively passing desired signals while rejecting unwanted interference. This filter is designed to operate within a specific frequency band, providing optimal performance for its intended application.

Applications

  • Mobile communication devices (e.g., smartphones, tablets)
  • Wireless networking equipment (e.g., Wi-Fi routers, access points)
  • GPS receivers
  • Bluetooth devices
  • RF transceivers

Features

  • Low insertion loss, minimizing signal attenuation
  • High attenuation of out-of-band signals, reducing interference
  • Small form factor, enabling compact device designs
  • Surface mount technology (SMT) for automated assembly
  • Precise frequency response, ensuring accurate signal filtering
  • Excellent temperature stability, maintaining performance over a wide temperature range

Benefits

  • Improved signal-to-noise ratio in wireless communication systems
  • Enhanced receiver sensitivity
  • Reduced interference from adjacent channels
  • Increased data throughput
  • Extended battery life in mobile devices
  • More reliable wireless communication

Additional Details

The SAYFH710MCA0F0AR1S SAW filter is designed to meet the stringent requirements of modern wireless communication standards. Its low insertion loss ensures that the desired signal is not significantly attenuated, while its high attenuation of out-of-band signals minimizes interference from unwanted sources. This filter is typically used in the front-end of a receiver or transmitter to filter out unwanted signals and improve overall system performance. Murata is a leading manufacturer of SAW filters, known for their high quality and reliability. The device is intended to filter out frequencies outside of its designed passband, often a specific frequency used for communication within one of the standards listed above.

You May Also Be Interested in

Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
Diodes Incorporated
Lowest to $0.0448
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Shikues
Lowest to $0.0849
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
SMC Diode Solutions
SK320B Series 200 V 3 A Surface Mount Schottky Rectifier - SMB
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess