EN
  • EN
  • DE

SAWEP942MCM0F00R12

Part No SAWEP942MCM0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188314-SAWEP942MCM0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAWEP942MCM0F00R12 CAD Model

Description

The SAWEP942MCM0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This filter is specifically designed for applications requiring precise signal filtering around the 942 MHz frequency band. SAW filters are crucial components in RF systems, providing excellent selectivity and low insertion loss, which enhances the overall performance of communication devices.

Applications

  • Wireless Communication Systems: Used in mobile communication devices and base stations operating near the 942 MHz frequency.
  • RF Front-End Modules: Integrated into RF front-end modules to improve signal selectivity and reduce unwanted interference.
  • Wireless Security Systems: Employed in security systems to ensure reliable signal transmission and minimize the potential for disruptions.
  • Remote Control Devices: Utilized in remote control applications for filtering signals and preventing interference from other devices.
  • IoT (Internet of Things) Applications: Implemented in IoT devices that require stable and reliable wireless communication at the specified frequency.

Features

  • High Selectivity: Provides excellent attenuation of out-of-band signals, ensuring clear signal reception and transmission.
  • Low Insertion Loss: Minimizes signal loss within the desired frequency band, improving overall system efficiency.
  • Compact Size: Designed for space-constrained applications, allowing for easy integration into smaller devices.
  • Stable Performance: Offers consistent performance across a wide range of temperatures and operating conditions.
  • Surface Mount Technology (SMT): Facilitates easy and reliable assembly onto printed circuit boards (PCBs).

Benefits

  • Improved Signal Quality: Enhances the signal-to-noise ratio, resulting in more reliable communication.
  • Reduced Interference: Minimizes the impact of unwanted signals, improving system performance in noisy environments.
  • Enhanced Receiver Sensitivity: Increases the ability of the receiver to detect weak signals, extending the communication range.
  • Extended Battery Life: Low insertion loss contributes to reduced power consumption, prolonging the battery life of portable devices.
  • Compact Design: Enables the development of smaller and more integrated wireless devices.

Additional Details

The SAWEP942MCM0F00R12 is designed for surface mount assembly and requires careful consideration of the PCB layout to minimize unwanted parasitic effects. The filter's performance characteristics, such as insertion loss, bandwidth, and attenuation, are typically detailed in its datasheet. This component is RoHS compliant, ensuring it meets environmental standards. Proper impedance matching is crucial for optimal performance. Refer to the manufacturer's documentation for specific electrical characteristics and application guidelines.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
SAW FILTER 1109
Lowest to $0.1747
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess