The SAWEN1G84CN0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are crucial components in wireless systems, designed for precise filtering of RF signals. This particular filter is designed for high-performance and reliable signal processing at a specific frequency around 1.84 GHz. The "R12" likely indicates a specific reel size or packaging variant.
Applications
- Cellular base stations
- Wireless communication devices
- RF receivers
- RF Transmitters
- Spectrum analyzers
Features
- Surface Mount Device (SMD) for automated assembly
- Precise center frequency around 1.84 GHz
- Low insertion loss, minimizing signal attenuation
- High attenuation in stop band, ensuring efficient filtering
- Small form factor, saving board space
- Robust construction for reliability in harsh environments
Benefits
- Improved signal quality due to precise filtering
- Enhanced receiver sensitivity
- Reduced interference from unwanted signals
- Increased communication range
- Compact design allowing for smaller devices
- High reliability ensures stable performance over time
Technical Specifications
While detailed specifications require referencing the official Murata datasheet, typical SAW filter parameters include:
- Center Frequency: Approximately 1.84 GHz
- Bandwidth: Specific bandwidth tailored for the intended application
- Insertion Loss: Low, typically a few dB
- Stopband Attenuation: High, ensuring effective filtering
- Impedance: Typically 50 Ohms
- Operating Temperature Range: Wide range suitable for various environmental conditions
- Package: Surface Mount Device (SMD)
The SAWEN1G84CN0F00R12 SAW filter provides excellent performance for RF applications requiring filtering around 1.84 GHz. Its low insertion loss and high stopband attenuation ensure high signal quality and minimal interference. The R12 designation likely refers to packaging details like the reel size for automated assembly processes.