The SAWEN1G84CM0F00R14 is a Surface Acoustic Wave (SAW) filter produced by Murata Electronics North America. SAW filters play a vital role in radio frequency (RF) systems by selectively passing desired frequency signals while attenuating unwanted signals, noise, and interference. Specifically, this filter operates at a center frequency of approximately 1.84 GHz, making it suitable for numerous wireless communication applications.
Applications
- Wireless communication devices (smartphones, tablets, etc.)
- Cellular base stations
- RF transceivers
- Wireless LAN (WLAN) systems
- GPS and navigation systems
Features
- Center Frequency: Approximately 1.84 GHz
- Low insertion loss: Minimizes signal attenuation, ensuring maximum signal strength within the passband.
- High attenuation: Effectively suppresses unwanted signals and noise outside the passband.
- Small form factor: Enables integration into compact electronic devices.
- Surface Mount Device (SMD): Facilitates automated assembly processes on PCBs.
- Stable performance over temperature: Maintains consistent filtering characteristics across a wide temperature range.
Benefits
- Improved signal quality: By filtering out unwanted noise and interference, the SAWEN1G84CM0F00R14 enhances the clarity and strength of the desired signal.
- Increased system performance: Enhanced signal quality leads to more reliable communication and improved overall system performance.
- Reduced interference: The filter minimizes the potential for interference from adjacent frequency bands, ensuring efficient spectrum utilization.
- Compact design: Its small size enables integration into space-constrained devices without compromising performance.
- Cost-effective solution: Provides a reliable and high-performance filtering solution at a competitive cost.
Additional Details
The SAWEN1G84CM0F00R14 is typically housed in a small surface mount package for easy integration into modern electronic devices. The filter's performance characteristics, such as insertion loss, bandwidth, and attenuation, are precisely optimized to meet the demands of specific applications. To ensure optimal performance, consult the Murata datasheet for detailed electrical characteristics, including insertion loss, return loss, attenuation, and impedance matching information. This filter is specifically designed for applications where precise filtering and low signal loss are critical. Always refer to the manufacturer's specifications for complete information and application guidelines.