The SAWEN1G84BH0F00R15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used in radio frequency (RF) applications for precise signal filtering, ensuring that only the desired frequencies pass through while rejecting unwanted signals. This particular filter operates around a center frequency of 1.84 GHz, making it suitable for various communication and wireless applications.
Applications
- Mobile communication devices (e.g., cellular phones, smartphones)
- Wireless LAN (WLAN) systems
- GPS receivers
- RF Transceivers
- Wireless security systems
Features
- Center Frequency: Approximately 1.84 GHz
- Low insertion loss: Minimizes signal attenuation within the desired frequency band.
- High attenuation: Effectively suppresses unwanted signals outside the desired frequency band.
- Small size: Suitable for compact electronic devices.
- Surface Mount Device (SMD): Designed for automated assembly.
- Stable performance: Maintains consistent filtering characteristics over temperature variations.
Benefits
- Improved Signal Quality: By filtering out unwanted noise and interference, the SAWEN1G84BH0F00R15 enhances the clarity and strength of the desired signal.
- Increased System Performance: Enhanced signal quality leads to more reliable communication and improved overall system performance.
- Reduced Interference: The filter minimizes the potential for interference from adjacent frequency bands, ensuring efficient spectrum utilization.
- Compact Design: Its small size enables integration into space-constrained devices without compromising performance.
- Cost-Effective Solution: Provides a reliable and high-performance filtering solution at a competitive cost.
Additional Details
The SAWEN1G84BH0F00R15 typically comes in a small surface mount package, making it easy to integrate into modern electronic devices. The filter's performance characteristics, such as insertion loss, bandwidth, and attenuation, are carefully optimized to meet the requirements of specific applications. Be sure to check the product datasheet for the exact package type and dimensions. These filters are designed to operate within a specified temperature range, and it's crucial to consult the datasheet for optimal performance parameters and handling precautions. Murata is a well-known manufacturer of SAW filters, known for high quality and reliability.