EN
  • EN
  • DE

SAFWL2G45LA0F80R1S

Part No SAFWL2G45LA0F80R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188171-SAFWL2G45LA0F80R1S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFWL2G45LA0F80R1S CAD Model

Description

The SAFWL2G45LA0F80R1S is a surface acoustic wave (SAW) filter manufactured by Murata Electronics North America. These filters are designed for use in radio frequency (RF) applications, providing precise filtering of signals within a specific frequency range. SAW filters are commonly used in wireless communication systems to isolate desired signals and reject unwanted interference.

Applications

  • Wireless communication systems
  • Mobile phones
  • Base stations
  • Wireless LAN (WLAN) devices
  • Remote control systems

Features

  • Surface Mount Technology (SMT) package for easy assembly
  • Compact size
  • Low insertion loss in the passband
  • High attenuation in the stopband
  • Stable performance over a wide temperature range
  • Precise frequency response

Benefits

  • Improved signal quality by filtering out unwanted noise and interference
  • Enhanced receiver sensitivity and selectivity
  • Reduced size and weight of wireless devices
  • Increased reliability and stability of wireless communication systems
  • Optimal performance in demanding RF environments
  • Simplified integration into various electronic circuits

Additional Details

The SAFWL2G45LA0F80R1S SAW filter operates at a center frequency of 2.45 GHz, making it suitable for use in 2.4 GHz ISM band applications such as Wi-Fi and Bluetooth. It exhibits a narrow bandwidth with sharp roll-off characteristics, ensuring that only signals within the desired frequency range are passed through with minimal attenuation. This filter is typically used in the intermediate frequency (IF) stage of a receiver or transmitter to provide additional selectivity and improve the overall performance of the wireless system. The SMT package facilitates automated assembly processes, reducing manufacturing costs and increasing production efficiency. Its small size is advantageous in space-constrained applications where component density is a critical consideration.

You May Also Be Interested in

Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess