EN
  • EN
  • DE

SAFFB1G96FA0F0AR14

Part No SAFFB1G96FA0F0AR14
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964116-SAFFB1G96FA0F0AR14
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAFFB1G96FA0F0AR14 CAD Model

Description

The SAFFB1G96FA0F0AR14 is a surface-mount common mode choke from Murata Electronics. These chokes are designed to suppress common mode noise in high-speed differential transmission lines. They are particularly effective in applications where electromagnetic interference (EMI) needs to be minimized to ensure signal integrity.

Applications

  • USB lines: Used to suppress common mode noise on USB 2.0 and USB 3.0 data lines.
  • HDMI lines: Employed in HDMI interfaces to reduce EMI and maintain signal quality.
  • LVDS lines: Applicable for noise suppression in LVDS (Low-Voltage Differential Signaling) applications.
  • DisplayPort lines: Used in DisplayPort interfaces for EMI reduction.
  • General high-speed differential data lines: Can be used in any application requiring common mode noise suppression in differential signaling.

Features

  • High common mode impedance: Offers significant impedance to common mode noise, effectively attenuating unwanted signals.
  • Low differential mode impedance: Maintains signal integrity by minimizing impedance to the desired differential signal.
  • Surface mount design: Suitable for automated assembly and compact designs.
  • Small form factor: Allows for use in space-constrained applications.
  • Wide operating temperature range: Designed to function reliably across a broad range of environmental conditions.
  • RoHS compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved signal integrity: Reduces common mode noise, leading to cleaner and more reliable signal transmission.
  • Reduced EMI: Minimizes electromagnetic interference, preventing unwanted emissions from the device.
  • Increased system reliability: By suppressing noise, the choke contributes to the overall reliability of the electronic system.
  • Smaller PCB footprint: The surface mount design allows for efficient use of board space.
  • Simplified manufacturing: Compatible with automated assembly processes, reducing manufacturing costs.

Additional Details

The SAFFB1G96FA0F0AR14 typically exhibits a high common mode impedance at frequencies relevant to high-speed data transmission, usually in the hundreds of MHz to GHz range. The differential mode impedance is kept low to avoid signal attenuation. Specific electrical characteristics, such as impedance vs. frequency curves, insertion loss, and return loss, can be found in the manufacturer's datasheet. The component is designed for reflow soldering processes commonly used in PCB assembly.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Linear Technology
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess