EN
  • EN
  • DE

SAFEL881MFL0F00R1S

Part No SAFEL881MFL0F00R1S
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188084-SAFEL881MFL0F00R1S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAFEL881MFL0F00R1S CAD Model

Description

The SAFEL881MFL0F00R1S is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used in radio frequency (RF) applications to selectively filter signals based on their frequency. This particular filter is likely designed for applications around 881 MHz.

Applications:

  • Cellular Communication Systems: Used in mobile phones and base stations for filtering RF signals, specifically in frequency bands around 881 MHz.
  • Wireless Communication Devices: Integrated into wireless communication devices like Wi-Fi routers and access points for filtering unwanted signals and improving signal quality.
  • Wireless Sensor Networks: Employed in wireless sensor nodes for filtering RF signals and ensuring reliable data transmission.
  • Remote Control Systems: Used in remote control systems for filtering signals and preventing interference.
  • Industrial Automation: Integrated into industrial automation systems for filtering RF signals and improving communication reliability.

Features:

  • High Selectivity: Provides excellent selectivity, allowing precise filtering of signals within a narrow frequency range.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission and reception.
  • Small Size: Designed to be compact and lightweight, making it suitable for space-constrained applications.
  • Surface Mount Device (SMD): Designed for surface mount assembly, simplifying manufacturing and reducing overall system cost.
  • Stable Performance: Offers stable and reliable performance over a wide range of operating temperatures and environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference, leading to clearer and more reliable communication.
  • Reduced Interference: Effectively reduces interference from adjacent frequency bands, ensuring optimal signal reception and transmission.
  • Enhanced System Performance: Contributes to overall system performance and efficiency by providing precise signal filtering.
  • Simplified Manufacturing: The surface mount design simplifies manufacturing processes and reduces production costs.
  • Compact Design: Enables the development of smaller and lighter electronic devices.

For detailed technical specifications, including center frequency, bandwidth, and insertion loss, please refer to the official datasheet for the SAFEL881MFL0F00R1S from Murata Electronics North America. The datasheet contains crucial information for integrating this component into electronic designs.

You May Also Be Interested in

Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess