EN
  • EN
  • DE

SAFEH1G96FB0F00R12

Part No SAFEH1G96FB0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 188052-SAFEH1G96FB0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEH1G96FB0F00R12 CAD Model

Description

The SAFEH1G96FB0F00R12 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are essential components in RF systems, selectively allowing certain frequencies to pass while attenuating others. This particular model is engineered for applications demanding precise filtering and minimal signal loss.

Applications:

  • Mobile Communications: Used in cellular phones and other mobile devices to filter unwanted signals and improve call quality.
  • Wireless Networking: Implemented in Wi-Fi routers and access points to enhance signal integrity and range.
  • Broadcast Receivers: Employed in radio and television receivers to select specific channels and reject interference.
  • Automotive Electronics: Utilized in keyless entry systems and tire pressure monitoring systems (TPMS) for reliable communication.
  • Industrial Control Systems: Integrated into wireless sensors and remote control devices for secure and efficient data transmission.

Features:

  • High Selectivity: Provides sharp roll-off characteristics for precise frequency filtering.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient power transfer.
  • Excellent Attenuation: Effectively suppresses out-of-band signals, reducing interference.
  • Small Footprint: Compact design allows for integration into space-constrained applications.
  • Surface Mountable: Designed for automated assembly, reducing manufacturing costs.

Benefits:

  • Improved Signal-to-Noise Ratio: Reduces unwanted noise and interference, enhancing signal clarity.
  • Extended Communication Range: Minimizes signal loss, allowing for greater distances between devices.
  • Increased System Reliability: Prevents signal overload and ensures stable operation.
  • Optimized Performance: Enhances overall system efficiency and responsiveness.
  • Simplified Design: Facilitates easier integration into existing RF circuits.

Additional Details:

The SAFEH1G96FB0F00R12 SAW filter operates based on the piezoelectric effect, converting electrical signals into mechanical waves and back. This process allows for precise frequency filtering based on the physical design of the filter. Key specifications include center frequency, bandwidth, insertion loss, and attenuation levels. It's crucial to consult the official datasheet from Murata for detailed electrical characteristics, temperature stability, and soldering guidelines. Proper handling and soldering techniques are essential to ensure optimal performance and longevity of the filter.

You May Also Be Interested in

Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Qualcomm
FILTER SAW RFFE 1109 SMD / Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth
Lowest to $0.2391
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
TST - Tamsan
SAW FILTER, SM1109-5PAD, 915.000
Lowest to $2.7273
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6260 $59.4700
225+ $0.5140 $115.6500
350+ $0.4978 $174.2300
480+ $0.4816 $231.1680
625+ $0.4655 $290.9375
830+ $0.4181 $347.0230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,238 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess