EN
  • EN
  • DE

SAFEB2G12FA0F00R14

Part No SAFEB2G12FA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187971-SAFEB2G12FA0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB2G12FA0F00R14 CAD Model

Description

The SAFEB2G12FA0F00R14 is a SAW (Surface Acoustic Wave) filter manufactured by Murata Electronics North America. SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals within a specific frequency range. This particular filter is designed for use in wireless communication systems and other RF devices operating in the 2.4 GHz band.

Applications

  • Wireless LAN (WLAN) applications, specifically IEEE 802.11 b/g/n standards.
  • Bluetooth devices and modules.
  • ISM (Industrial, Scientific, and Medical) band applications.
  • Wireless audio and video transmission systems.
  • Remote control systems.

Features

  • High selectivity: Provides excellent rejection of unwanted signals and noise outside the passband.
  • Low insertion loss: Minimizes signal attenuation within the desired frequency range.
  • Small size: Compact design suitable for integration into small electronic devices.
  • Surface mount technology (SMT): Enables automated assembly on printed circuit boards (PCBs).
  • Excellent temperature stability: Maintains consistent performance over a wide temperature range.
  • RoHS compliant: Complies with environmental regulations restricting the use of hazardous substances.

Benefits

  • Improved signal quality: Enhances the performance of wireless communication systems by filtering out interference.
  • Extended operating range: Enables reliable communication over longer distances by minimizing signal loss.
  • Reduced power consumption: Minimizes energy waste by efficiently transmitting signals.
  • Simplified circuit design: Eliminates the need for complex filtering circuitry.
  • Increased reliability: Ensures consistent performance over the lifetime of the product.
  • Cost-effective solution: Provides a competitive price-performance ratio.

Additional Details

The SAFEB2G12FA0F00R14 SAW filter operates at a center frequency of approximately 2.4 GHz. Specific specifications such as bandwidth, insertion loss, and attenuation characteristics are typically detailed in the manufacturer's datasheet. The filter is constructed using piezoelectric materials, which convert electrical signals into mechanical waves and vice versa. The mechanical waves propagate along the surface of the substrate, allowing for precise filtering of the RF signal. This part number is provided in tape and reel packaging for automated assembly.

You May Also Be Interested in

Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
407.7MHz 13dB 50Ω SMD-8P,5x5mm SAW Filters RoHS
Lowest to $20.3732
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess