EN
  • EN
  • DE

SAFEB1G84FA0F00R12

Part No SAFEB1G84FA0F00R12
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187936-SAFEB1G84FA0F00R12
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G84FA0F00R12 CAD Model

Description

The SAFEB1G84FA0F00R12 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. This filter is engineered to selectively pass or reject specific frequencies in RF applications, contributing to improved signal clarity and performance. SAW filters are frequently used in various wireless communication systems due to their precision and compact size.

Applications

  • Wireless Communication Devices: Used in Wi-Fi modules, Bluetooth devices, and other wireless systems to filter out unwanted signals and improve reception.
  • Mobile Communication Systems: Employed in cellular base stations and mobile phones to enhance signal quality and reduce interference.
  • RF Transceivers: Integrated into RF transceivers to improve receiver sensitivity and transmitter efficiency.
  • GPS Receivers: Utilized in GPS devices to filter out noise and interference, ensuring accurate positioning.
  • Satellite Communication Systems: Used in satellite communication equipment for signal filtering and conditioning.

Features

  • High Selectivity: Offers excellent selectivity, enabling precise filtering of signals at the desired frequency.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Compact Size: Small form factor allows for easy integration into space-constrained devices.
  • Surface Mount Technology (SMT): Designed for easy and reliable surface mounting on PCBs.
  • High Stability: Provides stable performance over a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Increased System Performance: Optimizes system performance by improving signal-to-noise ratio.
  • Reduced Size and Weight: Compact size enables the development of smaller and lighter devices.
  • Enhanced Reliability: SMT design ensures reliable performance and long-term stability.
  • Cost-Effective Solution: Provides a cost-effective solution for high-performance RF filtering applications.

Additional Details

The SAFEB1G84FA0F00R12 SAW filter's characteristics are defined by its specific center frequency and bandwidth, typically within the GHz range. It's engineered to meet strict specifications concerning insertion loss, return loss, and stopband attenuation. The filter utilizes a piezoelectric substrate with interdigital transducers (IDTs) to create and detect surface acoustic waves. The arrangement of the IDTs dictates the filter's frequency response. Proper operating temperature and environmental conditions are critical for ensuring reliable performance. For detailed electrical characteristics, mechanical dimensions, and application guidelines, consult the datasheet provided by Murata Electronics North America.

You May Also Be Interested in

Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Taiyo Yuden
FILTER SAW 1.88GHZ 5-SMD
Need more? Email Us
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
960MHz 4.5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $2.6195
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess