EN
  • EN
  • DE

SAFEB1G57FM0F00R14

Part No SAFEB1G57FM0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187915-SAFEB1G57FM0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57FM0F00R14 CAD Model

Description

The SAFEB1G57FM0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are used to selectively pass or reject signals based on frequency, making them essential in many RF applications. This particular filter operates in the 1.5 GHz band, designed for applications that require precise signal filtering.

Applications:

  • Wireless Communication Systems: Used in mobile devices and base stations for noise and interference filtering.
  • RF Transceivers: Integrated into transceivers to improve signal clarity and reduce interference.
  • Navigation Systems: Employed in GPS and other navigation devices to filter signals from satellites.
  • Satellite Communication: Used in satellite receivers and transmitters for signal conditioning.
  • Radar Systems: Used in radar applications for signal filtering.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Small Form Factor: Designed for compact integration.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Stable Performance: Offers consistent performance across a wide temperature range.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, leading to clearer communication.
  • Enhanced System Performance: Enables higher data rates and improved overall system efficiency.
  • Reduced Power Consumption: Minimizes signal loss, contributing to lower power requirements.
  • Simplified Design: Makes it easier to integrate into RF systems.
  • Increased Reliability: Provides stable and consistent performance, enhancing the reliability of communication devices.

Additional Details:

The SAFEB1G57FM0F00R14 SAW filter is engineered for robust and reliable operation. It is built with high-quality piezoelectric materials, ensuring stable performance under various operating conditions. Its precise frequency response characteristics are tailored to meet modern wireless communication standards. Its compact size and surface mount design make it well-suited for high-density circuit board layouts. Specifications typically include a center frequency of around 1.5 GHz, a bandwidth optimized for the relevant applications, and impedance matching to standard RF components. Always refer to the official Murata datasheet for detailed electrical characteristics and recommended operating conditions to ensure optimal performance in specific applications. The 'R14' suffix likely indicates a specific tape and reel packaging configuration designed for automated assembly.

You May Also Be Interested in

Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Tai-Saw Technology TST
447.5MHz 2.5dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Tai-Saw Technology TST
1.03GHz 4dB 50Ω SMD,3x3mm SAW Filters RoHS
Lowest to $1.4553
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,602 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess