EN
  • EN
  • DE

SAFEB1G57FA0F00R14

Part No SAFEB1G57FA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187909-SAFEB1G57FA0F00R14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57FA0F00R14 CAD Model

Description

The SAFEB1G57FA0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are crucial components in radio frequency (RF) systems, renowned for their ability to selectively pass or reject signals based on frequency. This particular filter operates in the 1.5 GHz band, designed for applications requiring precise signal filtering.

Applications:

  • Wireless communication systems: Used in base stations and mobile devices for filtering unwanted signals and noise.
  • RF Transceivers: Integrates into transceivers to improve signal quality and reduce interference.
  • Navigation systems: Employed in GPS and other navigation devices to filter signals from satellites.
  • Satellite Communication: Used in satellite receivers and transmitters for signal conditioning.
  • Radar Systems: Plays a role in filtering signals in radar applications.

Features:

  • High Selectivity: Provides excellent rejection of out-of-band signals.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Small Form Factor: Designed for compact integration into various devices.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Stable Performance: Offers consistent performance over a wide range of temperatures.

Benefits:

  • Improved Signal Quality: Reduces noise and interference, leading to clearer and more reliable communication.
  • Enhanced System Performance: Enables higher data rates and improved overall system efficiency.
  • Reduced Power Consumption: Minimizes signal loss, contributing to lower power requirements.
  • Simplified Design: Facilitates easier integration into RF systems.
  • Increased Reliability: Provides stable and consistent performance, enhancing the reliability of communication devices.

Additional Details:

The SAFEB1G57FA0F00R14 SAW filter is engineered for robustness and reliability. Its construction incorporates high-quality piezoelectric materials, ensuring stable performance under varying operating conditions. The filter's precise frequency response characteristics are tailored to meet the stringent demands of modern wireless communication standards. Furthermore, its compact size and surface mount design make it suitable for high-density circuit board layouts. The filter's specifications include a center frequency of approximately 1.5 GHz, a bandwidth optimized for relevant applications, and impedance matching to standard RF components. It is crucial to refer to the official Murata datasheet for precise electrical characteristics and recommended operating conditions to ensure optimal performance in specific applications. The 'R14' suffix potentially refers to a specific tape and reel packaging configuration for automated assembly processes.

You May Also Be Interested in

Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
500MHz 2.8dB 50Ω SMD,3.8x3.8mm SAW Filters RoHS
Lowest to $2.0374
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
RF Monolithics, Inc
FILTER SAW 427.25MHZ 10-SMD
Need more? Email Us
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 881.5MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess