The SAFEA2G53AB0F00R is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. These filters are used extensively in Radio Frequency (RF) applications to selectively pass or reject specific frequencies. This particular model operates around the 2.53 GHz frequency, which is commonly used in various wireless communication systems. Its compact size and efficient filtering capabilities make it suitable for integration into a wide range of devices.
Applications
- Wireless Communication Systems: Used in various wireless systems that operate around 2.53GHz for filtering.
- RF Transceivers: Integrated within RF transceivers to improve signal clarity and reduce interference.
- Wireless Networking Devices: Used in devices where filtering of specific frequencies is critical to performance.
- Industrial Wireless Applications: Employed in industrial settings that require robust and reliable wireless communication.
- Custom RF Filtering Solutions: Can be utilized in specialized RF applications requiring tailored filtering characteristics.
Features
- Center Frequency: Designed to operate at a center frequency of approximately 2.53 GHz.
- Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards.
- Low Insertion Loss: Minimizes signal attenuation within the desired frequency band.
- High Attenuation: Provides significant attenuation of unwanted signals outside the passband.
- Compact Size: Small footprint for integration into space-constrained applications.
Benefits
- Improved Signal Quality: Provides cleaner signals by filtering out unwanted noise and interference.
- Enhanced Wireless Performance: Improves the performance of wireless systems by optimizing signal clarity.
- Reduced Interference: Minimizes interference from external RF sources.
- Compact Integration: Allows for smaller and more densely packed electronic designs.
- Increased System Reliability: Improves the overall reliability of the system through effective signal filtering.
Additional Details
The SAFEA2G53AB0F00R SAW filter's performance is defined by parameters like insertion loss, passband width, attenuation, and impedance matching. Proper impedance matching is crucial for optimal performance. Datasheets from Murata provide detailed specifications, application notes, and PCB layout recommendations. This filter adheres to RoHS compliance, indicating it meets environmental regulations regarding hazardous substances. It is designed for reflow soldering processes commonly used in electronics manufacturing.