EN
  • EN
  • DE

SAFEA2G45MA0F0AR15

Part No SAFEA2G45MA0F0AR15
Manufacturer Murata Electronics North America
Catalog SAW Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187853-SAFEA2G45MA0F0AR15
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SAFEA2G45MA0F0AR15 CAD Model

Description

The SAFEA2G45MA0F0AR15 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. As a SAW filter, it's designed to selectively pass or reject specific frequencies within a radio frequency (RF) signal. This particular model operates within the 2.45 GHz range, a commonly used frequency for Wi-Fi and other wireless communication protocols. Its small form factor and effective filtering capabilities make it ideal for integration into devices requiring clean and reliable signal processing.

Applications

  • Wi-Fi Devices: Used in Wi-Fi routers, access points, and client devices to filter out-of-band interference and improve signal quality.
  • Bluetooth Applications: Employed in Bluetooth modules and devices to enhance signal clarity and reduce noise.
  • Wireless LAN (WLAN) Systems: Integrated into WLAN systems to optimize signal reception and transmission.
  • ISM Band Equipment: Used in industrial, scientific, and medical (ISM) band equipment operating around 2.45 GHz to ensure compliance and reliable performance.
  • IoT Devices: Incorporated into various Internet of Things (IoT) devices for wireless communication filtering.

Features

  • Center Frequency: Designed for operation at or near 2.45 GHz.
  • Surface Mount Technology (SMT): Packaged for surface mount assembly, allowing for efficient and automated manufacturing.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength.
  • High Attenuation: Provides significant rejection of unwanted signals outside the passband.
  • Compact Size: Small footprint for integration into space-constrained devices.

Benefits

  • Improved Signal Quality: Filters out noise and interference, resulting in a cleaner and more reliable signal.
  • Enhanced Wireless Performance: Optimizes signal reception and transmission, leading to improved range and data rates.
  • Reduced Interference: Minimizes the impact of external RF signals, ensuring stable and consistent operation.
  • Smaller Device Size: Compact design allows for smaller and more integrated wireless devices.
  • Increased System Reliability: Contributes to the overall reliability of the wireless system by filtering out unwanted signals.

Additional Details

The SAFEA2G45MA0F0AR15 SAW filter's performance is characterized by parameters such as insertion loss, passband width, attenuation, and impedance matching. Proper impedance matching is critical for optimal filter performance. Consult the manufacturer's datasheet for detailed specifications, application notes, and recommended PCB layout guidelines. This filter is likely RoHS compliant, adhering to environmental regulations regarding hazardous substances. It is designed for reflow soldering, a standard process in electronic assembly. The exact specifications for insertion loss, attenuation, and passband width will vary and should be verified in the datasheet. The filter's temperature stability is also an important consideration for certain applications.

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qorvo US Inc.
Signal Conditioning 70MHz BW 5MHz SAW Filter
Lowest to $55.7142
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Murata Electronics North America
1.1765GHz 1.5dB SAW Filters RoHS
Lowest to $0.3202
Qualcomm
Signal Conditioning Diplexer, GNSS, low + high band, -, Size=1.5x1.1
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2122 $50.9280
505+ $0.1988 $100.3940
785+ $0.1921 $150.7985
1,120+ $0.1787 $200.1440
1,455+ $0.1720 $250.2600
1,820+ $0.1652 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,730 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess