The SAFEA2G01FA0F0AR15 is a bandpass filter produced by Murata Electronics North America. As a surface-mount device, it's designed to selectively allow signals within a specific frequency range to pass through while attenuating signals outside of that range. These filters are widely used in RF and microwave applications where isolating specific frequency bands is crucial for optimal system performance. The SAFEA series from Murata is recognized for its reliable performance in various wireless communication scenarios.
Applications
- Mobile Communication Systems: Implemented in cellular base stations, mobile phones, and other wireless devices to filter unwanted signals and enhance signal quality.
- Wireless Networking (Wi-Fi): Integrated into Wi-Fi routers and devices to improve signal reception and transmission by filtering out interference.
- Global Positioning Systems (GPS): Used in GPS receivers to filter signals from satellites, ensuring accurate positioning data and reducing interference.
- Satellite Communication: Employed in satellite receivers and transmitters to isolate desired frequency bands and reject interference from adjacent channels.
- Industrial, Scientific, and Medical (ISM) Band Applications: Utilized in ISM band devices to comply with regulatory requirements and prevent signal interference.
Features
- Surface Mount Device (SMD): Designed for automated PCB assembly, lowering manufacturing costs and increasing production efficiency.
- Compact Size: Its small footprint allows integration into space-constrained applications and miniaturized devices.
- High Selectivity: Provides sharp cut-off characteristics, effectively attenuating signals outside the desired passband.
- Low Insertion Loss: Minimizes signal attenuation within the passband, ensuring efficient signal transmission and reception.
- High Attenuation: Offers strong rejection of unwanted signals, preventing interference and enhancing overall system performance.
Benefits
- Improved Signal Quality: By filtering out unwanted signals, the filter enhances the signal-to-noise ratio, leading to clearer and more reliable communication.
- Reduced Interference: Prevents unwanted signals from interfering with the desired signal, ensuring stable and reliable operation.
- Increased System Efficiency: By minimizing signal loss and interference, it improves the overall efficiency of the system.
- Enhanced Reliability: The robust design and construction ensure reliable performance in demanding environments.
- Simplified Design: The compact size and ease of integration simplify the design and implementation of wireless systems.
Additional Details
The '2G01' in the part number likely indicates a center frequency around 2.01 GHz. The 'FA' probably designates specific performance characteristics related to the passband and attenuation. Detailed specifications, including insertion loss, return loss, bandwidth, and attenuation levels, are usually available in the manufacturer's datasheet. Proper impedance matching is critical for optimal performance.