EN
  • EN
  • DE

SAFEA1G58KA0F00R14

Part No SAFEA1G58KA0F00R14
Manufacturer Murata Electronics North America
Catalog SAW Filters
Description SAW Filter for GPS/GLONASS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Category Filters
Family SAW Filters
Win Source Part Number 187790-SAFEA1G58KA0F00R14
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian SAFEA1G58KA0F00R14 CAD Model

Description

The SAFEA1G58KA0F00R14 is a Surface Acoustic Wave (SAW) filter manufactured by Murata Electronics North America. SAW filters are critical components in radio frequency (RF) systems, designed to selectively pass or reject signals based on their frequency. This particular filter is tailored for applications operating around 1 GHz, making it suitable for a wide range of wireless communication technologies.

Applications

  • Mobile Communication Systems: Used extensively in cellular networks (GSM, CDMA, WCDMA, LTE) to filter signals in both base stations and mobile devices.
  • Wireless Local Area Networks (WLAN): Employed in Wi-Fi routers and devices to ensure clean and efficient signal transmission and reception.
  • Global Positioning System (GPS) Receivers: Integrated to filter out interference, thereby improving the accuracy of positioning data.
  • Satellite Communication Systems: Utilized in satellite receivers and transmitters for signal conditioning and noise reduction.
  • RF Front-End Modules: Found in receiver and transmitter chains to optimize signal processing and improve overall system performance.

Features

  • High Selectivity: Precisely filters desired signals while effectively rejecting unwanted noise and interference.
  • Low Insertion Loss: Minimizes signal attenuation to ensure efficient power utilization and signal transmission.
  • Compact Size: Surface-mount design allows for dense and efficient board layouts, saving valuable space.
  • Excellent Temperature Stability: Maintains consistent performance across a broad range of operating temperatures.
  • High Reliability: Ensures dependable performance and long operational life even in demanding environments.
  • Frequency Specificity: Optimized for operation around the 1 GHz frequency band.

Benefits

  • Improved Signal Quality: Reduces noise and interference, leading to clearer, more reliable, and robust communication.
  • Enhanced System Performance: Significantly improves receiver sensitivity and the overall selectivity of the communication system.
  • Reduced Power Consumption: Low signal loss translates to less power needed for signal amplification, thereby conserving energy.
  • Compact Device Design: The small surface-mount package allows for the design of smaller and lighter electronic products.
  • Increased Reliability: Robust design ensures dependable performance in various operational conditions.

Additional Details

The SAFEA1G58KA0F00R14 SAW filter typically utilizes piezoelectric materials such as lithium tantalate or lithium niobate, which efficiently convert electrical signals into acoustic waves and back. The filter's characteristics, including center frequency, bandwidth, and insertion loss, are carefully engineered and controlled during manufacturing to meet the specific requirements of its target applications. This Murata SAW filter is designed for automated assembly processes, being reflow solderable, which simplifies integration into PCB layouts. Its combination of compact size, high performance, and rugged design makes it an excellent choice for a wide range of wireless applications that demand high reliability and efficiency.

You May Also Be Interested in

Abracon LLC
FILTER SAW 869MHZ 6-SMD
Lowest to $4.4358
Taiyo Yuden
FILTER SAW 915MHZ 5SMD
Lowest to $0.8732
Qorvo US Inc.
Signal Conditioning 2441.75MHz BW83.5MHz SAW Filter
Lowest to $70.5883
Qualcomm
FILTER SAW 916MHZ 6SMD
Lowest to $2.3284
Qualcomm
FILTER SAW 6SMD
Lowest to $2.1247
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Murata Electronics North America
1.1765GHz 1.5dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.3202
Tai-Saw Technology TST
300MHz 2dB SMD3030-6P SAW Filters RoHS
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1294 $58.2300
1,090+ $0.1063 $115.8670
1,690+ $0.1028 $173.7320
2,330+ $0.0993 $231.3690
3,015+ $0.0959 $289.1385
4,000+ $0.0866 $346.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess