EN
  • EN
  • DE

RPEF11H105Z4M1E11A

Part No RPEF11H105Z4M1E11A
Manufacturer Murata Electronics North America
Catalog Ceramic Capacitors
Description General Up to 85‹C Anti-noise, low distortion Anti-crack while deflecting Anti-crack while soldering Flow soldering...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1 µF
Width 5 mm
Win Source Part Number 1157118-RPEF11H105Z4M1E11A
Categories Ceramic Capacitors
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RPEF11H105Z4M1E11A CAD Model

Description

The RPEF11H105Z4M1E11A is a multilayer ceramic capacitor (MLCC) manufactured by Murata Electronics North America. This capacitor is designed for general-purpose applications, offering stable performance and high reliability. It is commonly used in decoupling, bypassing, and filtering circuits.

Applications:

  • Decoupling
  • Bypassing
  • Filtering
  • Timing Circuits
  • General-Purpose Electronic Circuits

Features:

  • Multilayer Ceramic Capacitor (MLCC): Provides stable performance and high reliability.
  • High Capacitance Value: Offers a capacitance of 1.0 µF.
  • Small Case Size: Facilitates compact designs and automated assembly.
  • High Voltage Rating: Rated for 50V DC.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • Stable Performance: Ceramic dielectric ensures consistent capacitance over temperature and voltage.
  • High Reliability: MLCC construction provides long-term stability and durability.
  • Effective Decoupling: Reduces noise and voltage spikes in electronic circuits.
  • Efficient Filtering: Smooths out voltage fluctuations and removes unwanted frequencies.
  • Simplified Manufacturing: Surface mount package simplifies assembly processes.

Technical Specifications:

The RPEF11H105Z4M1E11A typically features a capacitance value of 1.0 µF with a tolerance of ±20%. Its voltage rating is 50V DC, making it suitable for various low-voltage applications. The case size is typically 0603 (1608 metric) or similar, allowing for compact designs. The operating temperature range usually spans from -55°C to +125°C, making it suitable for various environments. It is constructed using a ceramic dielectric material, providing stable and reliable performance. The capacitor is designed for surface mount technology (SMT) assembly.

The RPEF11H105Z4M1E11A is a versatile and reliable MLCC suitable for a wide range of general-purpose applications. Its stable performance, high capacitance value, and small package size make it a preferred choice for designers seeking to optimize circuit performance and reduce size.

You May Also Be Interested in

Taiyo Yuden
CAP CER 1000PF 16V X7R 01005
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Taiyo Yuden
CAP CER 330UF 4V X5R 1210
Lowest to $1.3736
TDK Corporation
CAP CER 4700PF 50V X8R 0402
Need more? Email Us
Taiyo Yuden
CAP CER 43PF 50V C0G/NP0 0201
Need more? Email Us
TDK Corporation
CAP CER 10000PF 10V X7R 0201
Need more? Email Us
TDK Corporation
CAP CER 0.047UF 25V X7R 0402
Need more? Email Us
Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess