EN
  • EN
  • DE

RGLD18Z221J331J

Part No RGLD18Z221J331J
Manufacturer Murata Electronics North America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974787-RGLD18Z221J331J
Categories OEM Parts(O-R)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RGLD18Z221J331J CAD Model

Description

The RGLD18Z221J331J is a Murata Electronics North America multilayer ceramic capacitor (MLCC). MLCCs are widely used in electronic circuits for decoupling, filtering, bypassing, and energy storage due to their small size, high capacitance values, and reliable performance. This capacitor belongs to Murata's RGLD series, known for their reliability and stability.

Applications:

  • Decoupling Capacitors: Used for decoupling power supply lines in digital circuits to reduce noise and voltage fluctuations.
  • Bypass Capacitors: Employed as bypass capacitors to shunt high-frequency noise to ground.
  • Filtering Circuits: Integrated into filtering circuits to attenuate unwanted frequencies and improve signal quality.
  • Timing Circuits: Used in timing circuits for accurate timing and control.
  • Energy Storage: Employed for energy storage in various electronic circuits.

Features:

  • Multilayer Ceramic Construction: Provides high capacitance values in a small size.
  • Small Size: Compact size allows for dense PCB assembly.
  • High Capacitance Value: Offers a relatively high capacitance value for its size.
  • Low ESR: Features a low equivalent series resistance (ESR) for efficient performance.
  • RoHS Compliant: Complies with RoHS standards for environmental safety.

Benefits:

  • Noise Reduction: Effectively reduces noise and voltage fluctuations in power supply lines.
  • Improved Signal Quality: Enhances signal quality by filtering out unwanted frequencies.
  • Compact Design: The small footprint enables compact and efficient designs, making it suitable for portable devices.
  • Reliable Operation: The multilayer ceramic construction ensures reliable performance in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures that the product is environmentally safe and complies with regulations.

Technical Specifications:

The RGLD18Z221J331J has a capacitance value of 220pF (221). The voltage rating is likely to be 50V, but the datasheet will provide exact information. The 'J' indicates the tolerance, typically ±5%. The 18Z indicates the case size. It's crucial to refer to the manufacturer's datasheet for complete specifications, including the voltage rating, temperature coefficient, ESR, and other critical parameters to ensure optimal performance in the intended application.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Harris Corporation
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4484 $58.2920
315+ $0.3680 $115.9200
490+ $0.3564 $174.6360
670+ $0.3450 $231.1500
870+ $0.3335 $290.1450
1,160+ $0.2989 $346.7240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess