EN
  • EN
  • DE

PVZ3A332C01R00

Part No PVZ3A332C01R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Description Res Carbon Film Trimmer 3.3K Ohm 30% 0.1W(1/10W) 1(Elec)/1(Mech)Turn (3.1 X 3.6 X 1.85mm) J-Hook SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354720-PVZ3A332C01R00
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PVZ3
Introduction Date March 19, 2007
ECCN EAR99
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PVZ3A332C01R00 CAD Model

Description

The PVZ3A332C01R00 is a trimming potentiometer manufactured by Murata Electronics North America. It's a component used to precisely adjust electrical resistance within a circuit. Typically, trimpots like this are used during manufacturing or maintenance for calibration purposes, and are not usually intended for frequent adjustments by end-users.

Applications

  • Calibration of analytical instruments.
  • Adjustment of robotics control systems.
  • Setting voltage levels in battery chargers.
  • Tuning of phase-locked loop (PLL) circuits.
  • Calibration of light sensors.

Features

  • Space-saving design for compact applications.
  • Sealed construction protects against dust and moisture.
  • High resolution for fine adjustments.
  • Resilient resistive element.
  • Through-hole mounting style for secure connection.
  • Resistance value of 3.3k Ohms.

Benefits

  • Allows for accurate calibration of circuits, improving overall performance.
  • Compensates for variations in component characteristics, ensuring consistent behavior.
  • Provides a cost-effective way to fine-tune electronic systems.
  • Enhances the long-term stability and reliability of devices.
  • Simplifies the production and testing procedures.

Additional Details

The PVZ3A332C01R00 uses a carbon resistive element. Designers should always consult the official datasheet provided by Murata for comprehensive information regarding power ratings, temperature coefficients, and mechanical specifications. It is critical to follow proper soldering techniques to avoid damage during assembly. The component is RoHS compliant.

You May Also Be Interested in

Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Lowest to $2.6459
Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess