The PVZ2R504C04R00 is a trimming potentiometer manufactured by Murata Electronics North America. This is a variable resistor designed for precise electrical adjustments in various electronic circuits, commonly used for calibration and fine-tuning of circuits.
Applications:
- Calibration of test and measurement equipment
- Adjustment of audio levels in amplifiers and mixers
- Setting voltage references in power supplies
- Tuning oscillators and filters
- Control of sensor sensitivity and offset
Features:
- Compact size for use in densely populated circuit boards.
- Enclosed design to protect the resistive element from environmental contaminants.
- High stability ensures consistent performance over time.
- Precise adjustment mechanism allows for accurate setting of resistance values.
- RoHS compliance ensures adherence to environmental regulations.
Benefits:
- Enables precise calibration of electronic circuits, improving accuracy.
- Allows for fine-tuning of circuit parameters, optimizing performance.
- Provides a cost-effective solution for adjustable resistance.
- Ensures long-term reliability due to its stable construction.
- Simplifies circuit design by providing an adjustable resistance element.
Additional Details:
Based on the part number, PVZ2R504C04R00, this potentiometer likely has a resistance value of 500 kOhms ('504' generally signifies 50 x 10^4 Ohms). The 'R' might refer to the tolerance or packaging. The 'C04' probably indicates the temperature coefficient. It is typically a through-hole component with a top adjustment screw. The PVZ series is known for its reliability and use in a wide range of industrial and consumer electronic products. Referencing the official Murata datasheet is recommended for precise specifications. The materials used are usually a cermet resistive element for good stability and a plastic housing for insulation. It has a relatively low power rating, typically in the milliwatt range.