EN
  • EN
  • DE

PVZ2A103A04R00

Part No PVZ2A103A04R00
Manufacturer Murata Electronics North America
Catalog Trimmer Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Manufacturer Murata Electronics North America
Win Source Part Number 354691-PVZ2A103A04R00
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVZ2A103A04R00 CAD Model

Description

The PVZ2A103A04R00 is a trimmer potentiometer, manufactured by Murata Electronics North America. These devices are also known as variable resistors and are designed for precise electrical circuit adjustments. They are primarily used in applications requiring calibration, fine-tuning, and precise control over resistance values within electronic systems. This part is designed for surface mount technology (SMT).

Applications

  • Calibration of Electronic Devices: Used to calibrate various types of test equipment such as multimeters, oscilloscopes and signal generators.
  • Audio Equipment: For gain and volume control, and to equalize audio levels in amplifiers and mixing consoles.
  • Power Supplies: To adjust and regulate output voltage and current in power supplies.
  • Sensor Adjustments: Employed in systems with sensors to calibrate and fine-tune signal outputs.
  • Control Systems: Used in feedback loops to fine-tune control parameters in industrial and automated systems.

Features

  • Surface Mount Technology (SMT): Enables automated and efficient assembly on printed circuit boards.
  • Compact Size: Allows for high-density mounting on PCBs.
  • High Precision: Offers accurate and repeatable adjustments.
  • Stable Performance: Provides reliable operation over a wide range of environmental conditions.
  • RoHS Compliance: Manufactured in compliance with the Restriction of Hazardous Substances Directive.

Benefits

  • Precise Circuit Tuning: Allows for precise adjustments to achieve optimal performance in circuits.
  • Reduced Manufacturing Costs: The SMT design enables automated assembly, reducing manual labor.
  • Enhanced Reliability: Provides consistent performance over time, reducing the need for frequent recalibration.
  • Environmentally Friendly: Compliance with RoHS standards ensures the product is free from harmful substances.
  • Space Efficiency: Its compact size makes it suitable for use in small and densely populated electronic devices.

Additional Details

The PVZ2A103A04R00 has a resistance value of 10k Ohms. Constructed from durable materials, these trimmer potentiometers are designed to withstand the rigors of reflow soldering during the SMT assembly process. Datasheets usually specify key parameters like power rating, temperature coefficient, and mechanical endurance. The 'PVZ2' prefix identifies the specific series, while the remaining parts of the product ID indicate terminal configurations and packaging details. Precise control over storage conditions is important for maintaining the component's performance and reliability. It provides a means of making minute but significant changes to the characteristics of an electrical circuit.

You May Also Be Interested in

Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.25W J LEAD TOP
Need more? Email Us
Vishay
TRIMMER 5K OHM 0.125W J LEAD TOP
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess