The POZ3AN-1-204N-T01 is a chip varistor produced by Murata Electronics North America. These varistors are primarily used for transient voltage suppression (TVS) and electrostatic discharge (ESD) protection in electronic circuits, safeguarding sensitive components from voltage spikes and surges.
Applications
- Protection of sensitive electronics in portable devices.
- ESD protection for communication interfaces in computers.
- Surge suppression in power distribution systems.
- Overvoltage protection in automotive electronics.
- Protection of sensor inputs in industrial control systems.
Features
- Compact size for space-saving designs.
- High ESD withstanding capability.
- Excellent surge current handling capacity.
- Fast response time to transient events.
- Low clamping voltage characteristics.
- Surface mountable.
Benefits
- Increases the reliability and longevity of electronic products.
- Protects against damage from ESD and voltage surges.
- Reduces the risk of equipment malfunction due to transient events.
- Minimizes downtime and repair costs.
- Simplifies circuit protection design.
- Provides effective protection in high-density electronic assemblies.
Additional Details
This varistor is constructed from a zinc oxide (ZnO) based ceramic material, providing a non-linear voltage-current characteristic. When the voltage exceeds a certain threshold, the varistor's resistance drops dramatically, diverting excess current away from protected components. The '204N' portion of the part number likely specifies the voltage rating and capacitance value, while 'T01' likely refers to the packaging or termination style. It is crucial to refer to the datasheet for precise electrical characteristics, surge current rating, clamping voltage, and other relevant specifications to ensure proper application. The varistor effectively clamps transient voltages, protecting sensitive circuitry from damage due to ESD or other surge events.