EN
  • EN
  • DE

PLW3216S161SQ2T1M0-001

Part No PLW3216S161SQ2T1M0-001
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 277581-PLW3216S161SQ2T1M0-001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLW3216S161SQ2T1M0-001 CAD Model

Description

The PLW3216S161SQ2T1M0-001 is a multilayer wirewound inductor manufactured by Murata Electronics North America. It is designed for use in various electronic circuits to provide inductance for filtering, impedance matching, or energy storage. The multilayer construction allows for high inductance values in a small form factor. The wirewound construction ensures high Q-factor and low DC resistance.

Applications:

  • RF Circuits: Impedance matching in RF transceivers and amplifiers.
  • Filtering: Used in low-pass, high-pass, and band-pass filters.
  • Power Supplies: Energy storage in DC-DC converters and other power supply circuits.
  • Oscillators: Frequency setting in oscillators.
  • Wireless Communication: Signal conditioning and impedance matching in wireless communication devices.

Features:

  • Multilayer Wirewound Construction: Offers high inductance and high Q-factor in a small size.
  • High Q-Factor: Provides low losses and efficient energy storage.
  • Low DC Resistance: Minimizes power dissipation.
  • Small Size: Compact form factor for space-constrained applications.
  • High Self-Resonant Frequency: Maintains performance at high frequencies.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Improved Circuit Performance: Enhances circuit performance through efficient filtering and impedance matching.
  • Reduced Power Consumption: Low DC resistance minimizes power dissipation.
  • Miniaturization: Small size allows for integration into compact electronic devices.
  • High Reliability: Robust construction ensures reliable operation.

Additional Details:

The PLW3216S161SQ2T1M0-001 inductor typically consists of a ceramic core with multiple layers of wire wound around it. The number of turns and the properties of the wire determine the inductance value. The inductor's self-resonant frequency (SRF) is an important parameter, as it indicates the frequency at which the inductor's performance begins to degrade. The specific inductance value, Q-factor, DC resistance, and SRF are crucial parameters for selecting the appropriate inductor for a given application. These parameters are typically detailed in the manufacturer's datasheet.

Murata's inductors are known for their quality and performance. The PLW3216S161SQ2T1M0-001 is designed to provide reliable inductance in a variety of applications, contributing to the overall performance and efficiency of electronic circuits.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NEC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess