EN
  • EN
  • DE

PKGS-25VXP1-R

Part No PKGS-25VXP1-R
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833872-PKGS-25VXP1-R
Ultra Librarian 3D Model Ultra Librarian PKGS-25VXP1-R CAD Model

Description

The PKGS-25VXP1-R is a Murata Electronics North America series power inductor, designed for high-efficiency power conversion applications. This inductor is characterized by its low DC resistance (DCR) and high saturation current, making it suitable for use in DC-DC converters and power management circuits. Its construction minimizes core losses and contributes to overall system efficiency.

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Filtering circuits
  • Buck and boost converters

Features:

  • Low DC resistance (DCR) minimizes conduction losses
  • High saturation current (Isat) for stable performance under high current conditions
  • Shielded construction reduces electromagnetic interference (EMI)
  • Small form factor for space-constrained applications
  • RoHS compliant
  • Excellent temperature stability

Benefits:

  • Improved energy efficiency in power conversion circuits
  • Stable and reliable performance under high current loads
  • Reduced electromagnetic interference, improving system performance
  • Compact design allows for higher power density
  • Environmentally friendly
  • Consistent performance across a wide temperature range

Technical Specifications:

The PKGS-25VXP1-R inductor typically features an inductance value in the microhenry (µH) range, a low DC resistance (DCR) to minimize power losses, and a high saturation current (Isat) indicating its ability to handle significant DC current without significant inductance drop. Its shielded construction ensures minimal EMI. The operating temperature range is generally wide, suitable for industrial applications. The component is surface-mount and available in tape and reel packaging for automated assembly. Specific inductance values and current ratings should be verified from the Murata datasheet. The component's core material and winding configuration are optimized for high frequency operation.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess