EN
  • EN
  • DE

PFWCC455KS1A-R0

Part No PFWCC455KS1A-R0
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 273497-PFWCC455KS1A-R0
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PFWCC455KS1A-R0 CAD Model

Description

The PFWCC455KS1A-R0 is a ceramic resonator manufactured by Murata Electronics North America. This component is designed to provide a stable and accurate frequency reference for various electronic circuits. Its compact size and surface-mount design make it well-suited for modern, high-density circuit boards.

Applications

  • Remote controls
  • Wireless communication devices
  • Microcontroller clock sources
  • Consumer electronics
  • Industrial control systems

Features

  • 4.55 MHz resonant frequency
  • High stability over temperature
  • Surface-mount package
  • RoHS compliant
  • Compact size

Benefits

  • Provides a reliable and precise clock signal for digital circuits.
  • Reduces the need for external components, simplifying circuit design.
  • Enables smaller and more compact electronic devices.
  • Complies with environmental regulations.
  • Maintains stable performance in varying temperature conditions.

Additional Details

The PFWCC455KS1A-R0 ceramic resonator is designed for automated assembly using reflow soldering processes. Its small footprint allows for efficient use of board space. The resonator's frequency tolerance is carefully controlled to ensure accurate timing in the application circuit. Murata's rigorous quality control processes guarantee the reliability and longevity of this component. It is often used in applications where cost-effectiveness and stability are critical. The device is designed for use in a variety of environments, providing stable and reliable performance.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Lowest to $0.2615
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess