EN
  • EN
  • DE

P0Z3AN-1-203N-T00 20K 3X3

Part No P0Z3AN-1-203N-T00 20K 3X3
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 265357-P0Z3AN-1-203N-T00 20K 3X3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0Z3AN-1-203N-T00 20K 3X3 CAD Model

Description

The P0Z3AN-1-203N-T00 20K 3X3 is a chip NTC thermistor from Murata Electronics North America. It's designed for temperature sensing and compensation in a variety of electronic circuits. The "203N" indicates a resistance value of 20 kΩ, and the "3X3" refers to its compact 3mm x 3mm size.

Applications:

  • Temperature Sensing: Used for precise temperature monitoring in devices such as wearables and IoT sensors.
  • Temperature Compensation: Compensates for temperature-related fluctuations in electronic circuits, ensuring stable performance.
  • Overheat Protection: Provides thermal protection for sensitive electronic components.
  • Battery Temperature Monitoring: Monitors the temperature of batteries in portable devices to ensure safe and efficient charging/discharging.

Features:

  • Negative Temperature Coefficient (NTC): Resistance decreases as temperature increases.
  • 20 kΩ Resistance: Offers a specific resistance value suitable for certain applications.
  • Compact Size (3x3 mm): Allows for easy integration into small electronic devices.
  • High Accuracy: Provides reliable temperature readings.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Precise Temperature Measurement: Offers accurate temperature sensing for control and monitoring.
  • Stable Circuit Performance: Compensates for temperature-induced variations in electronic circuits.
  • Space-Saving Design: Enables integration into densely packed electronic devices.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.
  • Environmentally Friendly: Complies with environmental regulations.

Additional Details:

The P0Z3AN-1-203N-T00 20K 3X3’s key specifications include its B-constant (β), resistance tolerance, and operating temperature range. The datasheet provides detailed information on resistance vs. temperature characteristics and other electrical specifications for optimal circuit design and integration. It is widely used in portable electronic devices, industrial equipment, and automotive electronics.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NIKO-SEM
Lowest to $6.5223
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess