EN
  • EN
  • DE

P0G5AN-1-203K-T00

Part No P0G5AN-1-203K-T00
Manufacturer Murata Electronics North America
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Murata Electronics North America
Win Source Part Number 265356-P0G5AN-1-203K-T00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P0G5AN-1-203K-T00 CAD Model

Description

The P0G5AN-1-203K-T00 is a thermistor manufactured by Murata Electronics North America, designed for temperature sensing and compensation applications. As an NTC (Negative Temperature Coefficient) thermistor, its resistance decreases with increasing temperature, making it useful in various electronic circuits for maintaining stable performance.

Applications:

  • Temperature Sensing: Used in electronic thermometers and temperature monitoring devices.
  • Temperature Compensation: Compensates for temperature-induced drifts in electronic circuits.
  • Temperature Control: Integrated into thermostat systems for accurate temperature regulation.
  • Overheating Protection: Protects electronic components from damage due to excessive heat.

Features:

  • NTC Characteristics: Resistance decreases as temperature increases.
  • High Sensitivity: Responds rapidly to temperature changes.
  • Compact Size: Suitable for use in small electronic devices.
  • Reliable Performance: Provides stable operation over a broad temperature range.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Accurate Temperature Monitoring: Offers precise temperature measurements.
  • Improved Circuit Stability: Compensates for temperature-related fluctuations.
  • Space-Efficient Design: Allows for integration into compact devices.
  • Dependable Operation: Ensures consistent performance in varying conditions.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The P0G5AN-1-203K-T00 has a resistance of 20 kΩ at 25°C. Key specifications include its B-constant (β), which dictates the relationship between resistance and temperature, tolerance, and operating temperature range. Datasheets provide comprehensive resistance-temperature curves and electrical characteristics for accurate circuit design. This thermistor finds applications in consumer electronics, industrial controls, and automotive systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NEC
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess