The LSN-3.3/10-D5J-C is a common mode choke manufactured by Murata Electronics North America. This component is designed to suppress common mode noise in electronic circuits, mitigating electromagnetic interference (EMI) and improving signal integrity. It is particularly useful in applications where noise reduction is crucial for reliable performance.
Applications
- USB data lines
- Signal lines in electronic devices
- Power lines in electronic systems
- LVDS interfaces
- HDMI interfaces
Features
- High common mode impedance for effective noise suppression
- Low differential mode impedance to minimize signal distortion
- Compact surface-mount package for efficient board usage
- Excellent noise filtering characteristics
- RoHS compliant, ensuring environmental responsibility
Benefits
- Reduces electromagnetic interference (EMI) and noise
- Improves signal integrity and reliability
- Saves board space due to its compact size
- Enhances the overall performance of electronic equipment
- Aids in meeting regulatory compliance standards
Additional Details
The LSN-3.3/10-D5J-C features a common mode inductance of 3.3 mH and a rated current of 10 mA. Its compact size allows for easy integration into densely populated circuit boards. The choke is designed to effectively suppress common mode noise while having minimal impact on the desired differential signals. Common applications include consumer electronics, industrial automation, and telecommunications equipment.